Mini-Circuits Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm ZT-4X12B-26-S

Description
Mini-Circuits’ ZT-4X12B-26-S is a high-performance, 4 by-12 blocking switch matrix, operating over a wide bandwidth from DC to 26.5 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with 4 RF ports (A1 to A4) on the front panel and 12 RF ports (B1 to B12) on the rear. Rugged 3.5 mm female connectors are used for precision and reliability, directly compatible with SMA. The blocking configuration supports 4 active switch paths at any time, with each of the 4 “A” ports able to connect to any of the 12 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support includes our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet
Description
Mini-Circuits’ ZT-4X12B-26-S is a high-performance, 4 by-12 blocking switch matrix, operating over a wide bandwidth from DC to 26.5 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with 4 RF ports (A1 to A4) on the front panel and 12 RF ports (B1 to B12) on the rear. Rugged 3.5 mm female connectors are used for precision and reliability, directly compatible with SMA. The blocking configuration supports 4 active switch paths at any time, with each of the 4 “A” ports able to connect to any of the 12 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support includes our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Brooklyn, NY, United States
Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm
ZT-4X12B-26-S
Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm ZT-4X12B-26-S
Mini-Circuits’ ZT-4X12B-26-S is a high-performance, 4 by-12 blocking switch matrix, operating over a wide bandwidth from DC to 26.5 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with 4 RF ports (A1 to A4) on the front panel and 12 RF ports (B1 to B12) on the rear. Rugged 3.5 mm female connectors are used for precision and reliability, directly compatible with SMA. The blocking configuration supports 4 active switch paths at any time, with each of the 4 “A” ports able to connect to any of the 12 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support includes our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZT-4X12B-26-S is a high-performance, 4 by-12 blocking switch matrix, operating over a wide bandwidth from DC to 26.5 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with 4 RF ports (A1 to A4) on the front panel and 12 RF ports (B1 to B12) on the rear. Rugged 3.5 mm female connectors are used for precision and reliability, directly compatible with SMA. The blocking configuration supports 4 active switch paths at any time, with each of the 4 “A” ports able to connect to any of the 12 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support includes our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZT-4X12B-26-S
Product Name Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Mechanical Switch Assembly, 8 x SPDT (18 GHz) & 1 x SP6T (12 GHz), 3U, SMA-Rear - ZTMR-2 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR-DG+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30000 MHz
Insertion Loss 0.9000 to 2.8 dB
View Details