Mini-Circuits Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω M3SWA-2-50DRA+

Description
The M3SWA-2-50DRA+ is a high isolation fast switching absorptive SPDT switch with integral CMOS driver, operates with single positive supply voltage while consuming, 50 µA typical. It has been designed for wideband operation. It is packaged in a tiny 3.25 x 3.25 mm, 8-lead package passes +250 V for ESD (HBM). SIMPLIFIED SCHEMATIC AND PAD DESCRIPTION RF Common Cblock DUT RF V RF-OUT2 Cblock Section Cblock DD RF1 RF2 RF-IN CMOS-GND Paddle NC CMOS-IN GND RF-OUT1 Internal CMOS Driver Control V DD Pad Function Description Number RF-IN 6 RF Common/ SUM Port, Requires external DC block RF-OUT1 1 RF Out #1/In Port #1, Requires external DC block RF-OUT2 4 RF Out #1/In Port #2, Requires external DC block Control 2 CMOS Control IN V 5 Supply Voltage DD NC 7 No Connection CMOS-GND 3 CMOS Ground GND 8, Paddle RF Ground REV. A ECO-026600 M3SWA-2-50DRA+ MCL NY 260429 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 5 FAST SWITCHING SPDT RF Switch M3SWA-2-50DRA+ 50Ω 0.3 to 4500 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V to +5 V RF ELECTRICAL SPECIFICATIONS1, T = +25°C, 50Ω, V = +5 V AMB DD Parameter Condition (MHz) Min. Typ. Max. Units Frequency Range 10 4500 MHz 10 – 0.6 1.0 100 – 0.7 1.0 Insertion Loss2,3 1000 – 0.8 1.2 dB 2000 – 1.0 1.4 4500 – 1.2 1.9 10 – 74.0 – 100 – 59.3 – Isolation Between Common Port & RF1/RF2 Ports 1000 – 61.5 – dB 2000 – 50.8 – 4500 – 39.5 – 10 – 74.3 – 100 – 61.0 – Isolation Between RF1 & RF2 Ports 1000 – 51.8 – dB 2000 – 46.5 – 4500 – 37.4 – 10 – 24.3 – 100 – 24.1 – Return Loss 1000 – 20.8 – dB (ON STATE) 2000 – 16.7 – 4500 – 17.0 – 500 – 12.9 – Return Loss 1000 – 20.1 – dB (OFF STATE) 2000 – 28.6 – 4500 – 12.8 – 500-1000 – +30 – Input 0.2 dB Compression 1000-2000 – +30 – dBm 2000-4500 – +27 – 1. Tested on Mini-Circuits’ test board TB-159A+, using Agilent’s N5230A network analyzer (see Characterization test circuit, Fig. 1). 2. Insertion loss values are de-embedded from test board loss. 3. Needs external blocking capacitors on all RF ports. (Suggested Value = 47 pF) DC ELECTRICAL SPECIFICATIONS Parameter Min. Typ. Max. Units Supply Voltage, V +3.0 – +5.0 V DD Supply Current – 50 200 µA Control Voltage Low 0 – +0.5 V Control Voltage High +0.7 V – V V DD DD Control Current – 0.2 10 µA www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 2 OF 5 FAST SWITCHING SPDT RF Switch M3SWA-2-50DRA+ 50Ω 0.3 to 4500 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V to +5 V SWITCHING SPECIFICATIONS Parameter Condition Min. Typ. Max. Units Switching Time – 29 – ns 50% Control to 90%/10% RF RF P = 0 dBm IN RF Freq. = 500 MHz Video Leakage Control Freq. = 500 KHz – 24.8 – mV Control High = +3.7 V Control Low = 0 V Rise/Fall Time – 16 – ns 10 to 90% or 90 to 10%
Request a Quote
Description
The M3SWA-2-50DRA+ is a high isolation fast switching absorptive SPDT switch with integral CMOS driver, operates with single positive supply voltage while consuming, 50 µA typical. It has been designed for wideband operation. It is packaged in a tiny 3.25 x 3.25 mm, 8-lead package passes +250 V for ESD (HBM). SIMPLIFIED SCHEMATIC AND PAD DESCRIPTION RF Common Cblock DUT RF V RF-OUT2 Cblock Section Cblock DD RF1 RF2 RF-IN CMOS-GND Paddle NC CMOS-IN GND RF-OUT1 Internal CMOS Driver Control V DD Pad Function Description Number RF-IN 6 RF Common/ SUM Port, Requires external DC block RF-OUT1 1 RF Out #1/In Port #1, Requires external DC block RF-OUT2 4 RF Out #1/In Port #2, Requires external DC block Control 2 CMOS Control IN V 5 Supply Voltage DD NC 7 No Connection CMOS-GND 3 CMOS Ground GND 8, Paddle RF Ground REV. A ECO-026600 M3SWA-2-50DRA+ MCL NY 260429 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 5 FAST SWITCHING SPDT RF Switch M3SWA-2-50DRA+ 50Ω 0.3 to 4500 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V to +5 V RF ELECTRICAL SPECIFICATIONS1, T = +25°C, 50Ω, V = +5 V AMB DD Parameter Condition (MHz) Min. Typ. Max. Units Frequency Range 10 4500 MHz 10 – 0.6 1.0 100 – 0.7 1.0 Insertion Loss2,3 1000 – 0.8 1.2 dB 2000 – 1.0 1.4 4500 – 1.2 1.9 10 – 74.0 – 100 – 59.3 – Isolation Between Common Port & RF1/RF2 Ports 1000 – 61.5 – dB 2000 – 50.8 – 4500 – 39.5 – 10 – 74.3 – 100 – 61.0 – Isolation Between RF1 & RF2 Ports 1000 – 51.8 – dB 2000 – 46.5 – 4500 – 37.4 – 10 – 24.3 – 100 – 24.1 – Return Loss 1000 – 20.8 – dB (ON STATE) 2000 – 16.7 – 4500 – 17.0 – 500 – 12.9 – Return Loss 1000 – 20.1 – dB (OFF STATE) 2000 – 28.6 – 4500 – 12.8 – 500-1000 – +30 – Input 0.2 dB Compression 1000-2000 – +30 – dBm 2000-4500 – +27 – 1. Tested on Mini-Circuits’ test board TB-159A+, using Agilent’s N5230A network analyzer (see Characterization test circuit, Fig. 1). 2. Insertion loss values are de-embedded from test board loss. 3. Needs external blocking capacitors on all RF ports. (Suggested Value = 47 pF) DC ELECTRICAL SPECIFICATIONS Parameter Min. Typ. Max. Units Supply Voltage, V +3.0 – +5.0 V DD Supply Current – 50 200 µA Control Voltage Low 0 – +0.5 V Control Voltage High +0.7 V – V V DD DD Control Current – 0.2 10 µA www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 2 OF 5 FAST SWITCHING SPDT RF Switch M3SWA-2-50DRA+ 50Ω 0.3 to 4500 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V to +5 V SWITCHING SPECIFICATIONS Parameter Condition Min. Typ. Max. Units Switching Time – 29 – ns 50% Control to 90%/10% RF RF P = 0 dBm IN RF Freq. = 500 MHz Video Leakage Control Freq. = 500 KHz – 24.8 – mV Control High = +3.7 V Control Low = 0 V Rise/Fall Time – 16 – ns 10 to 90% or 90 to 10%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3SWA-2-50DRA+ is an absorptive SPDT RF switch designed for 50 Ω systems from 0.3 to 4500 MHz, featuring an internal CMOS driver and single +3 V to +5 V supply operation. It is packaged in a 3.25 x 3.25 mm, 8-lead DL805 surface-mount case with an exposed paddle for RF grounding. Typical insertion loss is 0.8 dB at 1 GHz, with isolation of 52 dB at 1 GHz and rise/fall times of 16 ns. Supply current consumption is 50 μA typical. The device meets Human Body Model (HBM) ESD classification Class 1A (250 to 500 V).

Datasheet Summary
Powered by GS/AI

The M3SWA-2-50DRA+ is an absorptive SPDT RF switch designed for 50 Ω systems from 0.3 to 4500 MHz, featuring an internal CMOS driver and single +3 V to +5 V supply operation. It is packaged in a 3.25 x 3.25 mm, 8-lead DL805 surface-mount case with an exposed paddle for RF grounding. Typical insertion loss is 0.8 dB at 1 GHz, with isolation of 52 dB at 1 GHz and rise/fall times of 16 ns. Supply current consumption is 50 μA typical. The device meets Human Body Model (HBM) ESD classification Class 1A (250 to 500 V).

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω - M3SWA-2-50DRA+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω
M3SWA-2-50DRA+
Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω M3SWA-2-50DRA+
The M3SWA-2-50DRA+ is a high isolation fast switching absorptive SPDT switch with integral CMOS driver, operates with single positive supply voltage while consuming, 50 µA typical. It has been designed for wideband operation. It is packaged in a tiny 3.25 x 3.25 mm, 8-lead package passes +250 V for ESD (HBM). SIMPLIFIED SCHEMATIC AND PAD DESCRIPTION RF Common Cblock DUT RF V RF-OUT2 Cblock Section Cblock DD RF1 RF2 RF-IN CMOS-GND Paddle NC CMOS-IN GND RF-OUT1 Internal CMOS Driver Control V DD Pad Function Description Number RF-IN 6 RF Common/ SUM Port, Requires external DC block RF-OUT1 1 RF Out #1/In Port #1, Requires external DC block RF-OUT2 4 RF Out #1/In Port #2, Requires external DC block Control 2 CMOS Control IN V 5 Supply Voltage DD NC 7 No Connection CMOS-GND 3 CMOS Ground GND 8, Paddle RF Ground REV. A ECO-026600 M3SWA-2-50DRA+ MCL NY 260429 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 5 FAST SWITCHING SPDT RF Switch M3SWA-2-50DRA+ 50Ω 0.3 to 4500 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V to +5 V RF ELECTRICAL SPECIFICATIONS1, T = +25°C, 50Ω, V = +5 V AMB DD Parameter Condition (MHz) Min. Typ. Max. Units Frequency Range 10 4500 MHz 10 – 0.6 1.0 100 – 0.7 1.0 Insertion Loss2,3 1000 – 0.8 1.2 dB 2000 – 1.0 1.4 4500 – 1.2 1.9 10 – 74.0 – 100 – 59.3 – Isolation Between Common Port & RF1/RF2 Ports 1000 – 61.5 – dB 2000 – 50.8 – 4500 – 39.5 – 10 – 74.3 – 100 – 61.0 – Isolation Between RF1 & RF2 Ports 1000 – 51.8 – dB 2000 – 46.5 – 4500 – 37.4 – 10 – 24.3 – 100 – 24.1 – Return Loss 1000 – 20.8 – dB (ON STATE) 2000 – 16.7 – 4500 – 17.0 – 500 – 12.9 – Return Loss 1000 – 20.1 – dB (OFF STATE) 2000 – 28.6 – 4500 – 12.8 – 500-1000 – +30 – Input 0.2 dB Compression 1000-2000 – +30 – dBm 2000-4500 – +27 – 1. Tested on Mini-Circuits’ test board TB-159A+, using Agilent’s N5230A network analyzer (see Characterization test circuit, Fig. 1). 2. Insertion loss values are de-embedded from test board loss. 3. Needs external blocking capacitors on all RF ports. (Suggested Value = 47 pF) DC ELECTRICAL SPECIFICATIONS Parameter Min. Typ. Max. Units Supply Voltage, V +3.0 – +5.0 V DD Supply Current – 50 200 µA Control Voltage Low 0 – +0.5 V Control Voltage High +0.7 V – V V DD DD Control Current – 0.2 10 µA www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 2 OF 5 FAST SWITCHING SPDT RF Switch M3SWA-2-50DRA+ 50Ω 0.3 to 4500 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V to +5 V SWITCHING SPECIFICATIONS Parameter Condition Min. Typ. Max. Units Switching Time – 29 – ns 50% Control to 90%/10% RF RF P = 0 dBm IN RF Freq. = 500 MHz Video Leakage Control Freq. = 500 KHz – 24.8 – mV Control High = +3.7 V Control Low = 0 V Rise/Fall Time – 16 – ns 10 to 90% or 90 to 10%

The M3SWA-2-50DRA+ is a high isolation fast switching absorptive SPDT switch with integral CMOS driver, operates with single positive supply voltage while consuming, 50 µA typical. It has been designed for wideband operation. It is packaged in a tiny 3.25 x 3.25 mm, 8-lead package passes +250 V for ESD (HBM). SIMPLIFIED SCHEMATIC AND PAD DESCRIPTION RF Common Cblock DUT RF V RF-OUT2 Cblock Section Cblock DD RF1 RF2 RF-IN CMOS-GND Paddle NC CMOS-IN GND RF-OUT1 Internal CMOS Driver Control V DD Pad Function Description Number RF-IN 6 RF Common/ SUM Port, Requires external DC block RF-OUT1 1 RF Out #1/In Port #1, Requires external DC block RF-OUT2 4 RF Out #1/In Port #2, Requires external DC block Control 2 CMOS Control IN V 5 Supply Voltage DD NC 7 No Connection CMOS-GND 3 CMOS Ground GND 8, Paddle RF Ground REV. A ECO-026600 M3SWA-2-50DRA+ MCL NY 260429 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 5 FAST SWITCHING SPDT RF Switch M3SWA-2-50DRA+ 50Ω 0.3 to 4500 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V to +5 V RF ELECTRICAL SPECIFICATIONS1, T = +25°C, 50Ω, V = +5 V AMB DD Parameter Condition (MHz) Min. Typ. Max. Units Frequency Range 10 4500 MHz 10 – 0.6 1.0 100 – 0.7 1.0 Insertion Loss2,3 1000 – 0.8 1.2 dB 2000 – 1.0 1.4 4500 – 1.2 1.9 10 – 74.0 – 100 – 59.3 – Isolation Between Common Port & RF1/RF2 Ports 1000 – 61.5 – dB 2000 – 50.8 – 4500 – 39.5 – 10 – 74.3 – 100 – 61.0 – Isolation Between RF1 & RF2 Ports 1000 – 51.8 – dB 2000 – 46.5 – 4500 – 37.4 – 10 – 24.3 – 100 – 24.1 – Return Loss 1000 – 20.8 – dB (ON STATE) 2000 – 16.7 – 4500 – 17.0 – 500 – 12.9 – Return Loss 1000 – 20.1 – dB (OFF STATE) 2000 – 28.6 – 4500 – 12.8 – 500-1000 – +30 – Input 0.2 dB Compression 1000-2000 – +30 – dBm 2000-4500 – +27 – 1. Tested on Mini-Circuits’ test board TB-159A+, using Agilent’s N5230A network analyzer (see Characterization test circuit, Fig. 1). 2. Insertion loss values are de-embedded from test board loss. 3. Needs external blocking capacitors on all RF ports. (Suggested Value = 47 pF) DC ELECTRICAL SPECIFICATIONS Parameter Min. Typ. Max. Units Supply Voltage, V +3.0 – +5.0 V DD Supply Current – 50 200 µA Control Voltage Low 0 – +0.5 V Control Voltage High +0.7 V – V V DD DD Control Current – 0.2 10 µA www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 2 OF 5 FAST SWITCHING SPDT RF Switch M3SWA-2-50DRA+ 50Ω 0.3 to 4500 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V to +5 V SWITCHING SPECIFICATIONS Parameter Condition Min. Typ. Max. Units Switching Time – 29 – ns 50% Control to 90%/10% RF RF P = 0 dBm IN RF Freq. = 500 MHz Video Leakage Control Freq. = 500 KHz – 24.8 – mV Control High = +3.7 V Control Low = 0 V Rise/Fall Time – 16 – ns 10 to 90% or 90 to 10%

Supplier's Site Datasheet
RF Switches - 3157-M3SWA-2-50DRA+DKR-ND - DigiKey
Thief River Falls, MN, United States
SPDT, SMT SSS, 500-4500 MHZ, 50

SPDT, SMT SSS, 500-4500 MHZ, 50

Buy Now Datasheet
RF Switches - 3157-M3SWA-2-50DRA+TR-ND - DigiKey
Thief River Falls, MN, United States
SPDT, SMT SSS, 500-4500 MHZ, 50

SPDT, SMT SSS, 500-4500 MHZ, 50

Buy Now Datasheet
RF Switches - 3157-M3SWA-2-50DRA+CT-ND - DigiKey
Thief River Falls, MN, United States
SPDT, SMT SSS, 500-4500 MHZ, 50

SPDT, SMT SSS, 500-4500 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number M3SWA-2-50DRA+ 3157-M3SWA-2-50DRA+DKR-ND
Product Name Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω RF Switches
Package Type Surface Mount Surface Mount; 8-TDFN Exposed Pad
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Frequency Range 10 to 4500 MHz 10 to 4500 MHz
Insertion Loss 0.6000 to 1.9 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRP+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers