Mini-Circuits Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω CSWA2-63DR+

Description
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω
Request a Quote Datasheet
Description
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω - CSWA2-63DR+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω
CSWA2-63DR+
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω CSWA2-63DR+
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω

Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number CSWA2-63DR+
Product Name Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω
Package Type Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SP6T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-3MTS-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
2 suppliers