Mini-Circuits Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω MSP2TA-18-BM+

Description
Mini-Circuits’ MSP2TA-18 Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an ultra-long switching life. Powered by +24 VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2TA-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Description
Mini-Circuits’ MSP2TA-18 Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an ultra-long switching life. Powered by +24 VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2TA-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP2TA-18-BM+ is an absorptive SPDT switch for DC to 18 GHz applications, designed for automated test equipment and redundancy switching. It features a base mount configuration with dimensions of 50.80 mm x 57.15 mm x 12.70 mm, and operates with a +24 VDC control signal. The device offers a typical insertion loss of 0.25 dB, isolation of 85 dB, and a switching speed of 20 ms. It supports up to 20 W RF power in cold switching and has a rated switching life of 10 million cycles. The switch operates reliably between -15 °C and +45 °C, and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The MSP2TA-18-BM+ is an absorptive SPDT switch for DC to 18 GHz applications, designed for automated test equipment and redundancy switching. It features a base mount configuration with dimensions of 50.80 mm x 57.15 mm x 12.70 mm, and operates with a +24 VDC control signal. The device offers a typical insertion loss of 0.25 dB, isolation of 85 dB, and a switching speed of 20 ms. It supports up to 20 W RF power in cold switching and has a rated switching life of 10 million cycles. The switch operates reliably between -15 °C and +45 °C, and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-BM+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
MSP2TA-18-BM+
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω MSP2TA-18-BM+
Mini-Circuits’ MSP2TA-18 Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an ultra-long switching life. Powered by +24 VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2TA-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Mini-Circuits’ MSP2TA-18 Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an ultra-long switching life. Powered by +24 VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2TA-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number MSP2TA-18-BM+
Product Name Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
Isolation 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Mechanical SP6T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP6TA-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details