Mini-Circuits 3X Multiplier, Output Freq 30 to 60 GHz ZXF90-3-64-E+

Description
Mini-Circuits’ ZXF90-3-64-E+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-64-DG+, converting input frequencies from 10 to 20 GHz into output frequencies from 30 to 60 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrow-band applications. This multiplier is housed in a rugged, small form factor (0.7” x 0.7” x 0.37”) connectorized housing, saving space in crowded layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ ZXF90-3-64-E+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-64-DG+, converting input frequencies from 10 to 20 GHz into output frequencies from 30 to 60 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrow-band applications. This multiplier is housed in a rugged, small form factor (0.7” x 0.7” x 0.37”) connectorized housing, saving space in crowded layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X Multiplier, Output Freq 30 to 60 GHz - ZXF90-3-64-E+ - Mini-Circuits
Brooklyn, NY, United States
3X Multiplier, Output Freq 30 to 60 GHz
ZXF90-3-64-E+
3X Multiplier, Output Freq 30 to 60 GHz ZXF90-3-64-E+
Mini-Circuits’ ZXF90-3-64-E+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-64-DG+, converting input frequencies from 10 to 20 GHz into output frequencies from 30 to 60 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrow-band applications. This multiplier is housed in a rugged, small form factor (0.7” x 0.7” x 0.37”) connectorized housing, saving space in crowded layouts.

Mini-Circuits’ ZXF90-3-64-E+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-64-DG+, converting input frequencies from 10 to 20 GHz into output frequencies from 30 to 60 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrow-band applications. This multiplier is housed in a rugged, small form factor (0.7” x 0.7” x 0.37”) connectorized housing, saving space in crowded layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number ZXF90-3-64-E+
Product Name 3X Multiplier, Output Freq 30 to 60 GHz
Input Frequency Range 10000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2X SMT Multiplier, Output Freq 100 - 3000 MHz - SYK-2-33+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 20 - 2000 MHz - SYK-2R+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
3X Multiplier, Output Freq 20 to 45 GHz - ZXF90-3-453-V+ - Mini-Circuits
Specs
Input Frequency Range 6660 to 15000 MHz
Multiplying Factor 3X
Conversion Loss / Gain 20 dB
View Details
2X SMT Multiplier, Output Freq 5400 - 9600 MHz - KBA-40+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details