Mini-Circuits 2X SMT Multiplier, Output Freq 3200 - 4400 MHz KBA-20+

Description
2X SMT Multiplier, Output Freq 3200 - 4400 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 3200 - 4400 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 3200 - 4400 MHz - KBA-20+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 3200 - 4400 MHz
KBA-20+
2X SMT Multiplier, Output Freq 3200 - 4400 MHz KBA-20+
2X SMT Multiplier, Output Freq 3200 - 4400 MHz

2X SMT Multiplier, Output Freq 3200 - 4400 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number KBA-20+
Product Name 2X SMT Multiplier, Output Freq 3200 - 4400 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

2X SMT Multiplier, Output Freq 2600 - 7200 MHz - KSX2-722+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 12400 - 40000 MHz - CY2-44+ - Mini-Circuits
Specs
Input Frequency Range 6200 to 16000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 14 dB
View Details
3X SMT Multiplier, Output Freq 2100 - 3000 MHz - RMK-3-33+ - Mini-Circuits
Specs
Input Frequency Range 700 to 1000 MHz
Multiplying Factor 3X
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 10000 - 22000 MHz - CY3-223+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details