Mini-Circuits 2X SMT Multiplier, Output Freq 4000 - 14000 MHz CY2-143+

Description
Mini-Circuits’ CY2-143+ is an ultra-wideband MMIC frequency doubler, converting input frequencies from 2 to 7 GHz into output frequencies from 4 to 14 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrowband applications. Utilizing GaAs HBT technology, the multiplier comes housed in a tiny 4 x 4 x 1 mm MCLP package and offers excellent repeatability, low inductance, good thermal efficiency, and low cost.
Request a Quote Datasheet
Description
Mini-Circuits’ CY2-143+ is an ultra-wideband MMIC frequency doubler, converting input frequencies from 2 to 7 GHz into output frequencies from 4 to 14 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrowband applications. Utilizing GaAs HBT technology, the multiplier comes housed in a tiny 4 x 4 x 1 mm MCLP package and offers excellent repeatability, low inductance, good thermal efficiency, and low cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 4000 - 14000 MHz - CY2-143+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 4000 - 14000 MHz
CY2-143+
2X SMT Multiplier, Output Freq 4000 - 14000 MHz CY2-143+
Mini-Circuits’ CY2-143+ is an ultra-wideband MMIC frequency doubler, converting input frequencies from 2 to 7 GHz into output frequencies from 4 to 14 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrowband applications. Utilizing GaAs HBT technology, the multiplier comes housed in a tiny 4 x 4 x 1 mm MCLP package and offers excellent repeatability, low inductance, good thermal efficiency, and low cost.

Mini-Circuits’ CY2-143+ is an ultra-wideband MMIC frequency doubler, converting input frequencies from 2 to 7 GHz into output frequencies from 4 to 14 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrowband applications. Utilizing GaAs HBT technology, the multiplier comes housed in a tiny 4 x 4 x 1 mm MCLP package and offers excellent repeatability, low inductance, good thermal efficiency, and low cost.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number CY2-143+
Product Name 2X SMT Multiplier, Output Freq 4000 - 14000 MHz
Input Frequency Range 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2X SMT Multiplier, Output Freq 7000 - 10000 MHz - KC2-50+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
3X Multiplier, Output Freq 10 to 22 GHz - ZXF90-3-223-K+ - Mini-Circuits
Specs
Input Frequency Range 3330 to 7330 MHz
Multiplying Factor 3X
Conversion Loss / Gain 17 dB
View Details
5X SMT Multiplier, Output Freq 5000 - 8000 MHz - RMK-5-83+ - Mini-Circuits
Specs
Input Frequency Range 1000 to 1600 MHz
Multiplying Factor 5X
Conversion Loss / Gain 34.5 dB
View Details
4X SMT Multiplier, Output Freq 1280 - 2000 MHz - RKK-4-23+ - Mini-Circuits
Specs
Multiplying Factor 4X
Package Type Surface Mount
View Details