Mini-Circuits 2X Multiplier, Output Freq 10 - 1000 MHz MK-2

Description
2X Multiplier, Output Freq 10 - 1000 MHz
Request a Quote Datasheet
Description
2X Multiplier, Output Freq 10 - 1000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X Multiplier, Output Freq 10 - 1000 MHz - MK-2 - Mini-Circuits
Brooklyn, NY, United States
2X Multiplier, Output Freq 10 - 1000 MHz
MK-2
2X Multiplier, Output Freq 10 - 1000 MHz MK-2
2X Multiplier, Output Freq 10 - 1000 MHz

2X Multiplier, Output Freq 10 - 1000 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number MK-2
Product Name 2X Multiplier, Output Freq 10 - 1000 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 1500 - 2250 MHz - RMK-5-2251+ - Mini-Circuits
Specs
Input Frequency Range 300 to 450 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.8 dB
View Details