Mini-Circuits 3X Multiplier, Output Freq 20 to 43.5 GHz ZXF90-3-443-K+

Description
Mini-Circuits’ ZXF90-3-443-K+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-453-DG+, converting input frequencies from 6.66 to 14.5 GHz into output frequencies from 20 to 43.5 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrow-band applications. This multiplier is housed in a rugged, small form factor (0.7” x 0.7” x 0.37”) connectorized housing, saving space in crowded layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ ZXF90-3-443-K+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-453-DG+, converting input frequencies from 6.66 to 14.5 GHz into output frequencies from 20 to 43.5 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrow-band applications. This multiplier is housed in a rugged, small form factor (0.7” x 0.7” x 0.37”) connectorized housing, saving space in crowded layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X Multiplier, Output Freq 20 to 43.5 GHz - ZXF90-3-443-K+ - Mini-Circuits
Brooklyn, NY, United States
3X Multiplier, Output Freq 20 to 43.5 GHz
ZXF90-3-443-K+
3X Multiplier, Output Freq 20 to 43.5 GHz ZXF90-3-443-K+
Mini-Circuits’ ZXF90-3-443-K+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-453-DG+, converting input frequencies from 6.66 to 14.5 GHz into output frequencies from 20 to 43.5 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrow-band applications. This multiplier is housed in a rugged, small form factor (0.7” x 0.7” x 0.37”) connectorized housing, saving space in crowded layouts.

Mini-Circuits’ ZXF90-3-443-K+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-453-DG+, converting input frequencies from 6.66 to 14.5 GHz into output frequencies from 20 to 43.5 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrow-band applications. This multiplier is housed in a rugged, small form factor (0.7” x 0.7” x 0.37”) connectorized housing, saving space in crowded layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number ZXF90-3-443-K+
Product Name 3X Multiplier, Output Freq 20 to 43.5 GHz
Input Frequency Range 6660 to 14500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 300 - 450 MHz - RMK-3-451+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 250 - 500 MHz - RMK-5-52+ - Mini-Circuits
Specs
Input Frequency Range 50 to 100 MHz
Multiplying Factor 5X
Conversion Loss / Gain 26 dB
View Details
5X SMT Multiplier, Output Freq 37.5 - 52.5 MHz - RMK-5-51+ - Mini-Circuits
Specs
Input Frequency Range 7.5 to 10.5 MHz
Multiplying Factor 5X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 12400 - 40000 MHz - CY2-44+ - Mini-Circuits
Specs
Input Frequency Range 6200 to 16000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 14 dB
View Details