Mini-Circuits Lumped LC Diplexer, 650-2000/9.8-10.2 MHz, 50Ω ZX75-23-S+

Description
ZX75-23-S+ is a low-pass + high-pass combination device. Low pass port is designed for 9.8 to 10.2 MHz and high pass port is designed for 650 to 2000 MHz. This diplexer is used to pass IF, pilot carrier or clock synchronizing signal. This diplexer can also be used in various systems including satellite, CATV and mul- tiband radio systems.
Request a Quote
Description
ZX75-23-S+ is a low-pass + high-pass combination device. Low pass port is designed for 9.8 to 10.2 MHz and high pass port is designed for 650 to 2000 MHz. This diplexer is used to pass IF, pilot carrier or clock synchronizing signal. This diplexer can also be used in various systems including satellite, CATV and mul- tiband radio systems.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZX75-23-S+ is a coaxial diplexer combining low-pass and high-pass filters for 9.8-10.2 MHz and 650-2000 MHz signals, respectively, with 50Ω impedance. It features a connectorized package with SMA connectors and a FL905 case style measuring 18.80 mm x 22.86 mm x 13.72 mm. Insertion loss is ≤1.0 dB in both passbands, return loss is ≥11 dB, and stopband isolation exceeds 90 dB between bands. The device operates from -40°C to 85°C, withstands up to 400 mW RF power at 25°C, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

ZX75-23-S+ is a coaxial diplexer combining low-pass and high-pass filters for 9.8-10.2 MHz and 650-2000 MHz signals, respectively, with 50Ω impedance. It features a connectorized package with SMA connectors and a FL905 case style measuring 18.80 mm x 22.86 mm x 13.72 mm. Insertion loss is ≤1.0 dB in both passbands, return loss is ≥11 dB, and stopband isolation exceeds 90 dB between bands. The device operates from -40°C to 85°C, withstands up to 400 mW RF power at 25°C, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Diplexer, 650-2000/9.8-10.2 MHz, 50Ω - ZX75-23-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Diplexer, 650-2000/9.8-10.2 MHz, 50Ω
ZX75-23-S+
Lumped LC Diplexer, 650-2000/9.8-10.2 MHz, 50Ω ZX75-23-S+
ZX75-23-S+ is a low-pass + high-pass combination device. Low pass port is designed for 9.8 to 10.2 MHz and high pass port is designed for 650 to 2000 MHz. This diplexer is used to pass IF, pilot carrier or clock synchronizing signal. This diplexer can also be used in various systems including satellite, CATV and mul- tiband radio systems.

ZX75-23-S+ is a low-pass + high-pass combination device. Low pass port is designed for 9.8 to 10.2 MHz and high pass port is designed for 650 to 2000 MHz. This diplexer is used to pass IF, pilot carrier or clock synchronizing signal. This diplexer can also be used in various systems including satellite, CATV and mul- tiband radio systems.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZX75-23-S+
Product Name Lumped LC Diplexer, 650-2000/9.8-10.2 MHz, 50Ω
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE SURFACE MOUNT - TCBT-123+ - Mini-Circuits
Specs
Frequency 0.0100 to 12 GHz
VSWR 1.05 :1
Insertion Loss 0.1000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-6GWB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 6 GHz
Insertion Loss 0.1500 dB
View Details
BIAS TEE / SMA / RoHS - Z4BT-2R15G+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
0.01-20 GHz BIAS TEE, SMT - TCBT-203+ - Mini-Circuits
Specs
Frequency 0.0100 to 20 GHz
VSWR 1.2 :1
Insertion Loss 0.2000 dB
View Details