Mini-Circuits BIAS TEE / SMA / RoHS ZFBT-6GW+

Description
Mini-Circuits ’ ZFBT-6GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote
Description
Mini-Circuits ’ ZFBT-6GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZFBT-6GW+ is a coaxial bias tee designed for DC biasing of RF components over a frequency range of 0.1 to 6000 MHz, with 50 Ω impedance and SMA female RF and DC ports and an SMA male RF & DC port. It features a case style K18, handles up to 500 mA DC current, and offers a typical insertion loss of 0.6 dB from 1 to 3000 MHz and 1.0 dB from 3000 to 6000 MHz, with 40 dB typical DC-RF isolation up to 3000 MHz. The operating temperature range is -55°C to +100°C, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

ZFBT-6GW+ is a coaxial bias tee designed for DC biasing of RF components over a frequency range of 0.1 to 6000 MHz, with 50 Ω impedance and SMA female RF and DC ports and an SMA male RF & DC port. It features a case style K18, handles up to 500 mA DC current, and offers a typical insertion loss of 0.6 dB from 1 to 3000 MHz and 1.0 dB from 3000 to 6000 MHz, with 40 dB typical DC-RF isolation up to 3000 MHz. The operating temperature range is -55°C to +100°C, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / RoHS - ZFBT-6GW+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / RoHS
ZFBT-6GW+
BIAS TEE / SMA / RoHS ZFBT-6GW+
Mini-Circuits ’ ZFBT-6GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Mini-Circuits ’ ZFBT-6GW+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 0.1 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded construction with SMA connectors, providing excellent durability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-6GW+
Product Name BIAS TEE / SMA / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

54GHz 250mA Bias Tee - ZBT-V543-FT+ - Mini-Circuits
Specs
DC Voltage 25 volts
Frequency 0.0100 to 54 GHz
VSWR 1.2 :1
View Details
BIAS TEE / SMA / RoHS - ZFBT-6G+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 6 GHz
Insertion Loss 0.1500 dB
View Details
BIAS TEE / SMA / RoHS - ZFBT-4R2GW+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
40GHz 250mA Bias Tee - ZBT-K44-FT+ - Mini-Circuits
Specs
DC Voltage 25 volts
Frequency 0.0100 to 40 GHz
Insertion Loss 0.5000 dB
View Details