Mini-Circuits MMIC BIAS TEE MBT-44+

Description
Mini-Ciruits’ MBT-44+ is an ultra-wideband MMIC Surface mount bias tee covering applications from 10 GHz to 40 GHz with low insertion loss, good return loss, and high DC-RF isolation over its entire operating frequency range. This model is capable of handling up to +30 dBm (1W) RF Input power and DC input current up to 500 mA. MBT-44+ is enclosed in a 2.5 mm x 2.5 mm 8L MCLP package.
Request a Quote Datasheet
Description
Mini-Ciruits’ MBT-44+ is an ultra-wideband MMIC Surface mount bias tee covering applications from 10 GHz to 40 GHz with low insertion loss, good return loss, and high DC-RF isolation over its entire operating frequency range. This model is capable of handling up to +30 dBm (1W) RF Input power and DC input current up to 500 mA. MBT-44+ is enclosed in a 2.5 mm x 2.5 mm 8L MCLP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMIC BIAS TEE - MBT-44+ - Mini-Circuits
Brooklyn, NY, United States
MMIC BIAS TEE
MBT-44+
MMIC BIAS TEE MBT-44+
Mini-Ciruits’ MBT-44+ is an ultra-wideband MMIC Surface mount bias tee covering applications from 10 GHz to 40 GHz with low insertion loss, good return loss, and high DC-RF isolation over its entire operating frequency range. This model is capable of handling up to +30 dBm (1W) RF Input power and DC input current up to 500 mA. MBT-44+ is enclosed in a 2.5 mm x 2.5 mm 8L MCLP package.

Mini-Ciruits’ MBT-44+ is an ultra-wideband MMIC Surface mount bias tee covering applications from 10 GHz to 40 GHz with low insertion loss, good return loss, and high DC-RF isolation over its entire operating frequency range. This model is capable of handling up to +30 dBm (1W) RF Input power and DC input current up to 500 mA. MBT-44+ is enclosed in a 2.5 mm x 2.5 mm 8L MCLP package.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number MBT-44+
Product Name MMIC BIAS TEE
DC Voltage 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GWB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω - RDP-2R15+ - Mini-Circuits
Specs
Impedance 50-Ohm
Insertion Loss 0.5000 dB
View Details
BIAS TEE / SMA / RoHS - Z3BT-2R15G+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0050 to 2.6 GHz
Insertion Loss 0.3000 dB
View Details
43.5GHz 1.3A Bias Tee - ZBT-44-1A-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 43.5 GHz
Insertion Loss 2 dB
View Details