Mini-Circuits BIAS TEE / SMA / BKT / RoHS ZFBT-352-FTB+

Description
BIAS TEE / SMA / BKT / RoHS
Request a Quote
Description
BIAS TEE / SMA / BKT / RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFBT-352-FT+ is a 50Ω coaxial bias-tee designed for biasing amplifiers, laser diodes, and active antennas, with SMA female RF input and SMA male RF&DC output, featuring a feed-through DC terminal. It operates from 300 to 3500 MHz with a typical insertion loss of 0.5 dB and offers a DC current capacity of 4 A at a maximum DC voltage of 30 V. The device has an operating temperature range of -55°C to 100°C and meets RoHS compliance. It is housed in a Y460 case with dimensions of 31.75 × 31.75 × 19.05 mm and includes an optional bracket mounting feature.

Datasheet Summary
Powered by GS/AI

The ZFBT-352-FT+ is a 50Ω coaxial bias-tee designed for biasing amplifiers, laser diodes, and active antennas, with SMA female RF input and SMA male RF&DC output, featuring a feed-through DC terminal. It operates from 300 to 3500 MHz with a typical insertion loss of 0.5 dB and offers a DC current capacity of 4 A at a maximum DC voltage of 30 V. The device has an operating temperature range of -55°C to 100°C and meets RoHS compliance. It is housed in a Y460 case with dimensions of 31.75 × 31.75 × 19.05 mm and includes an optional bracket mounting feature.

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / BKT / RoHS - ZFBT-352-FTB+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / BKT / RoHS
ZFBT-352-FTB+
BIAS TEE / SMA / BKT / RoHS ZFBT-352-FTB+
BIAS TEE / SMA / BKT / RoHS

BIAS TEE / SMA / BKT / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-352-FTB+
Product Name BIAS TEE / SMA / BKT / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / 2.92 CONN / RoHS - ZBT-K283+ - Mini-Circuits
Specs
Frequency 1.5 to 28 GHz
Insertion Loss 1.7 dB
RoHS Compliant RoHS
View Details
BIAS TEE / SURF MT / RoHS - TCBT-14+ - Mini-Circuits
Specs
Frequency 0.0100 to 10 GHz
VSWR 1.05 :1
Insertion Loss 0.1000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-6G-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
BIAS TEE / N-CONN RoHS - ZFBT-33W-75-FT+ - Mini-Circuits
Specs
Frequency 1.00E-3 to 3 GHz
VSWR 1.18 to 1.38 :1
Insertion Loss 0.4000 to 0.8000 dB
View Details