Mini-Circuits BIAS TEE / RoHS PBTC-1GW+

Description
BIAS TEE / RoHS
Request a Quote
Description
BIAS TEE / RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBTC-1GW+ is a plug-in bias-tee for 50Ω wideband applications from 0.1 to 1000 MHz, used to bias laser diodes, amplifiers, and active antennas while blocking DC from the RF port. It features a hermetic metal case in C07 package, measuring 19.56 × 20.57 × 9.65 mm. Maximum RF power is 30 dBm, DC voltage is 30 V, and DC current is 500 mA. Insertion loss is 0.3 dB typical across the band, isolation exceeds 20 dB from 0.3 to 1000 MHz, and VSWR is 1.1 to 1.6. Operating and storage temperatures range from -55°C to 100°C. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PBTC-1GW+ is a plug-in bias-tee for 50Ω wideband applications from 0.1 to 1000 MHz, used to bias laser diodes, amplifiers, and active antennas while blocking DC from the RF port. It features a hermetic metal case in C07 package, measuring 19.56 × 20.57 × 9.65 mm. Maximum RF power is 30 dBm, DC voltage is 30 V, and DC current is 500 mA. Insertion loss is 0.3 dB typical across the band, isolation exceeds 20 dB from 0.3 to 1000 MHz, and VSWR is 1.1 to 1.6. Operating and storage temperatures range from -55°C to 100°C. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / RoHS - PBTC-1GW+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / RoHS
PBTC-1GW+
BIAS TEE / RoHS PBTC-1GW+
BIAS TEE / RoHS

BIAS TEE / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number PBTC-1GW+
Product Name BIAS TEE / RoHS
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / BNC / SMA / RoHS - ZABT-2R15G+ - Mini-Circuits
Specs
Connector Type BNC; SMA
RoHS Compliant RoHS
View Details
BIAS TEE / SURF MT / RoHS - TCBT-2R5G+ - Mini-Circuits
Specs
Frequency 0.0200 to 2.5 GHz
VSWR 1.05 :1
Insertion Loss 0.2000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GWB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
MMIC BIAS TEE - MBT-283+ - Mini-Circuits
Specs
DC Voltage 35 volts
DC Current 500 milliamps
Frequency 1.5 to 28 GHz
View Details