Mini-Circuits POWER DETECTOR/ SMA/ ROHS ZX47-60-S+

Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZX47-60-S+ is a coaxial power detector with a 50Ω impedance, designed for RF/IF power measurement and monitoring applications across 10 to 8000 MHz. It operates from a single +5V supply, dissipates up to 0.73W, and handles input power from -60dBm to +5dBm. The device features a built-in temperature sensor with a linear output slope of 4.5 mV/°C typical, and maintains output stability over the operating temperature range of -40°C to 85°C. It uses an SMA connector and is RoHS compliant. The case style is HN1173, with dimensions of 30.48 × 17.53 × 11.68 mm for length, width, and height respectively.

Datasheet Summary
Powered by GS/AI

The ZX47-60-S+ is a coaxial power detector with a 50Ω impedance, designed for RF/IF power measurement and monitoring applications across 10 to 8000 MHz. It operates from a single +5V supply, dissipates up to 0.73W, and handles input power from -60dBm to +5dBm. The device features a built-in temperature sensor with a linear output slope of 4.5 mV/°C typical, and maintains output stability over the operating temperature range of -40°C to 85°C. It uses an SMA connector and is RoHS compliant. The case style is HN1173, with dimensions of 30.48 × 17.53 × 11.68 mm for length, width, and height respectively.

Suppliers

Company
Product
Description
Supplier Links
POWER DETECTOR/ SMA/ ROHS - ZX47-60-S+ - Mini-Circuits
Brooklyn, NY, United States
POWER DETECTOR/ SMA/ ROHS
ZX47-60-S+
POWER DETECTOR/ SMA/ ROHS ZX47-60-S+
POWER DETECTOR/ SMA/ ROHS

POWER DETECTOR/ SMA/ ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number ZX47-60-S+
Product Name POWER DETECTOR/ SMA/ ROHS
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-50LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-55LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details