Mini-Circuits USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm PWR-9RMS-RC

Description
Mini-Circuits’ PWR-9RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 to 9000 MHz, detecting input signals as high as +20 dBm and all the way down to -60 dBm. The compact package includes a removable rubberized outer case for protection and portability, N-type RF input connector, integrated screen, SMB trigger input / output options and Ethernet / USB control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Full control is available via Ethernet and USB, with the integrated screen providing a convenient local read-out to the operator of power measurements and key settings. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-9PWHS-RC peak power sensor if measurements of fast pulses, high crest factor signals or pulse rise / fall times are needed.
Request a Quote Datasheet
Description
Mini-Circuits’ PWR-9RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 to 9000 MHz, detecting input signals as high as +20 dBm and all the way down to -60 dBm. The compact package includes a removable rubberized outer case for protection and portability, N-type RF input connector, integrated screen, SMB trigger input / output options and Ethernet / USB control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Full control is available via Ethernet and USB, with the integrated screen providing a convenient local read-out to the operator of power measurements and key settings. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-9PWHS-RC peak power sensor if measurements of fast pulses, high crest factor signals or pulse rise / fall times are needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9RMS-RC - Mini-Circuits
Brooklyn, NY, United States
USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm
PWR-9RMS-RC
USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm PWR-9RMS-RC
Mini-Circuits’ PWR-9RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 to 9000 MHz, detecting input signals as high as +20 dBm and all the way down to -60 dBm. The compact package includes a removable rubberized outer case for protection and portability, N-type RF input connector, integrated screen, SMB trigger input / output options and Ethernet / USB control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Full control is available via Ethernet and USB, with the integrated screen providing a convenient local read-out to the operator of power measurements and key settings. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-9PWHS-RC peak power sensor if measurements of fast pulses, high crest factor signals or pulse rise / fall times are needed.

Mini-Circuits’ PWR-9RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 to 9000 MHz, detecting input signals as high as +20 dBm and all the way down to -60 dBm. The compact package includes a removable rubberized outer case for protection and portability, N-type RF input connector, integrated screen, SMB trigger input / output options and Ethernet / USB control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Full control is available via Ethernet and USB, with the integrated screen providing a convenient local read-out to the operator of power measurements and key settings. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-9PWHS-RC peak power sensor if measurements of fast pulses, high crest factor signals or pulse rise / fall times are needed.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number PWR-9RMS-RC
Product Name USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm
Frequency Range 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details
USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm - PWR-4GHS - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details