Mini-Circuits POWER DETECTOR/ SMA/ ROHS ZX47-55-S+

Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZX47-55-S+ is a coaxial power detector for RF/IF power measurements, operating from 10 to 8000 MHz with a dynamic range of -55 dBm to +10 dBm and a +5 V single supply. It features a built-in temperature sensor with a linear output slope of 4.5 mV/°C and outputs a voltage proportional to input power with a typical slope of -25 mV/dB. The device is housed in an HN1173 case measuring 30.48 × 17.53 × 11.68 mm, uses SMA connectors, and is RoHS compliant. Maximum operating temperature is 85°C, and internal power dissipation is 0.73 W.

Datasheet Summary
Powered by GS/AI

The ZX47-55-S+ is a coaxial power detector for RF/IF power measurements, operating from 10 to 8000 MHz with a dynamic range of -55 dBm to +10 dBm and a +5 V single supply. It features a built-in temperature sensor with a linear output slope of 4.5 mV/°C and outputs a voltage proportional to input power with a typical slope of -25 mV/dB. The device is housed in an HN1173 case measuring 30.48 × 17.53 × 11.68 mm, uses SMA connectors, and is RoHS compliant. Maximum operating temperature is 85°C, and internal power dissipation is 0.73 W.

Suppliers

Company
Product
Description
Supplier Links
POWER DETECTOR/ SMA/ ROHS - ZX47-55-S+ - Mini-Circuits
Brooklyn, NY, United States
POWER DETECTOR/ SMA/ ROHS
ZX47-55-S+
POWER DETECTOR/ SMA/ ROHS ZX47-55-S+
POWER DETECTOR/ SMA/ ROHS

POWER DETECTOR/ SMA/ ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number ZX47-55-S+
Product Name POWER DETECTOR/ SMA/ ROHS
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
USB Power Sensor 1 MHz-6 GHz, -30 to +20 dBm - PWR-6GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details