Mini-Circuits USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm PWR-4GHS

Description
Mini-Circuits’ PWR-4GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 9 kHZ to 4000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote
Description
Mini-Circuits’ PWR-4GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 9 kHZ to 4000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits PWR-4GHS is a USB smart power sensor designed to turn a PC into an average power meter for continuous wave signals from 9 kHz to 4000 MHz, with a measurement range of -30 dBm to +20 dBm. It features a 50 Ω input impedance, an input VSWR of 1.10:1 typical, and automatic temperature compensation for accurate readings without user calibration. The sensor operates with a 30 ms measurement speed in faster mode and draws 40 to 70 mA via USB. Its JL1504 case measures 124.2 mm × 44.2 mm × 24.1 mm and includes an N-type male RF connector and USB Type-A plug. Power measurements are guaranteed within ±0.35 dB uncertainty across the band at 25°C, with an operating temperature range of 0°C to 50°C and storage from -30°C to 70°C.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits PWR-4GHS is a USB smart power sensor designed to turn a PC into an average power meter for continuous wave signals from 9 kHz to 4000 MHz, with a measurement range of -30 dBm to +20 dBm. It features a 50 Ω input impedance, an input VSWR of 1.10:1 typical, and automatic temperature compensation for accurate readings without user calibration. The sensor operates with a 30 ms measurement speed in faster mode and draws 40 to 70 mA via USB. Its JL1504 case measures 124.2 mm × 44.2 mm × 24.1 mm and includes an N-type male RF connector and USB Type-A plug. Power measurements are guaranteed within ±0.35 dB uncertainty across the band at 25°C, with an operating temperature range of 0°C to 50°C and storage from -30°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm - PWR-4GHS - Mini-Circuits
Brooklyn, NY, United States
USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm
PWR-4GHS
USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm PWR-4GHS
Mini-Circuits’ PWR-4GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 9 kHZ to 4000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html

Mini-Circuits’ PWR-4GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 9 kHZ to 4000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircuits.com/softwaredownload/pm.html

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number PWR-4GHS
Product Name USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm
Input Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Specs
Frequency Range 10 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 25 volts
View Details
USB/Ethernet Power Sensor 1 MHz-8 GHz, -30 to +20 dBm - PWR-8GHS-RC - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LGHS - Mini-Circuits
Specs
Input Voltage 16 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details