Mini-Circuits POWER DETECTOR/ SMA/ ROHS ZX47-60LN-S+

Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZX47-60LN-S+ is a coaxial power detector designed for RF/IF power measurements, with a 50Ω impedance and a frequency range of 10 to 8000 MHz. It operates with a single +5V supply, consumes up to 120 mA, and handles input power from -60 dBm to +5 dBm. The device features a low noise output ripple of 20 mVp-p typical at 10 MHz, a built-in temperature sensor with a linear output slope of 4.5 mV/°C, and a dynamic range of ±1 dB across specified frequency bands. It is packaged in an HN1173 case with SMA connectors and measures 30.48 × 17.53 × 11.68 mm. The part is RoHS compliant and operates reliably from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The ZX47-60LN-S+ is a coaxial power detector designed for RF/IF power measurements, with a 50Ω impedance and a frequency range of 10 to 8000 MHz. It operates with a single +5V supply, consumes up to 120 mA, and handles input power from -60 dBm to +5 dBm. The device features a low noise output ripple of 20 mVp-p typical at 10 MHz, a built-in temperature sensor with a linear output slope of 4.5 mV/°C, and a dynamic range of ±1 dB across specified frequency bands. It is packaged in an HN1173 case with SMA connectors and measures 30.48 × 17.53 × 11.68 mm. The part is RoHS compliant and operates reliably from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
POWER DETECTOR/ SMA/ ROHS - ZX47-60LN-S+ - Mini-Circuits
Brooklyn, NY, United States
POWER DETECTOR/ SMA/ ROHS
ZX47-60LN-S+
POWER DETECTOR/ SMA/ ROHS ZX47-60LN-S+
POWER DETECTOR/ SMA/ ROHS

POWER DETECTOR/ SMA/ ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number ZX47-60LN-S+
Product Name POWER DETECTOR/ SMA/ ROHS
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details