Mini-Circuits POWER DETECTOR/ SMA/ ROHS ZX47-50-S+

Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZX47-50-S+ is a coaxial power detector designed for RF/IF power measurements, operating over 10 to 8000 MHz with a dynamic range of -50 dBm to +15 dBm. It features a single +5V supply, operates from -40°C to 85°C, and includes a built-in temperature sensor. The device is housed in an HN1173 case with SMA connectors, measures 30.48 × 17.53 × 11.68 mm, and is RoHS compliant. Input power is limited to +22 dBm, with a maximum DC voltage of 5.7 V and current of 120 mA. Output voltage slope is approximately -25 mV/dB at 10 MHz and varies with frequency and temperature. VSWR is typically below 1.3 from 10 to 8000 MHz across the operating temperature range.

Datasheet Summary
Powered by GS/AI

The ZX47-50-S+ is a coaxial power detector designed for RF/IF power measurements, operating over 10 to 8000 MHz with a dynamic range of -50 dBm to +15 dBm. It features a single +5V supply, operates from -40°C to 85°C, and includes a built-in temperature sensor. The device is housed in an HN1173 case with SMA connectors, measures 30.48 × 17.53 × 11.68 mm, and is RoHS compliant. Input power is limited to +22 dBm, with a maximum DC voltage of 5.7 V and current of 120 mA. Output voltage slope is approximately -25 mV/dB at 10 MHz and varies with frequency and temperature. VSWR is typically below 1.3 from 10 to 8000 MHz across the operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
POWER DETECTOR/ SMA/ ROHS - ZX47-50-S+ - Mini-Circuits
Brooklyn, NY, United States
POWER DETECTOR/ SMA/ ROHS
ZX47-50-S+
POWER DETECTOR/ SMA/ ROHS ZX47-50-S+
POWER DETECTOR/ SMA/ ROHS

POWER DETECTOR/ SMA/ ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number ZX47-50-S+
Product Name POWER DETECTOR/ SMA/ ROHS
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm - PWR-4GHS - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Combined Freq. Counter & Power Sensor 1 MHz - 6GHz, -30 to +20 dBm - FCPM-6000RC - Mini-Circuits
Specs
Input Voltage 5 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details