Mini-Circuits USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm PWR-2.5GHS-75

Description
Mini-Circuits’ PWR-2.5GHS-75 is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 100 kHZ to 2500 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote Datasheet
Description
Mini-Circuits’ PWR-2.5GHS-75 is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 100 kHZ to 2500 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Brooklyn, NY, United States
USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm
PWR-2.5GHS-75
USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm PWR-2.5GHS-75
Mini-Circuits’ PWR-2.5GHS-75 is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 100 kHZ to 2500 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html

Mini-Circuits’ PWR-2.5GHS-75 is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 100 kHZ to 2500 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircuits.com/softwaredownload/pm.html

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number PWR-2.5GHS-75
Product Name USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm
Input Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm - PWR-4GHS - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-40LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Specs
Frequency Range 10 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 25 volts
View Details
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -35 to +20 dBm - PWR-6RMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details