Mini-Circuits Combined Freq. Counter & Power Sensor 1 MHz - 6GHz, -30 to +20 dBm FCPM-6000RC

Description
Mini-Circuits’ FCPM-6000RC Integrated Frequency Counter & Power Meter is a compact (5.00 x 2.66 x 1.36”) precision test device controlled via USB or Ethernet (HTTP and Telnet protocols) or operated as standalone test instrument. It simplifies test setups by enabling synchronized frequency and power measurements from a single device. The unit features an LCD display allowing convenient readings directly off the measurement head, while our user-friendly GUI software enables easy remote test management via USB or Ethernet. Full software support is provided, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/fcpm.html at any time.
Request a Quote
Description
Mini-Circuits’ FCPM-6000RC Integrated Frequency Counter & Power Meter is a compact (5.00 x 2.66 x 1.36”) precision test device controlled via USB or Ethernet (HTTP and Telnet protocols) or operated as standalone test instrument. It simplifies test setups by enabling synchronized frequency and power measurements from a single device. The unit features an LCD display allowing convenient readings directly off the measurement head, while our user-friendly GUI software enables easy remote test management via USB or Ethernet. Full software support is provided, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/fcpm.html at any time.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits FCPM-6000RC is a compact (5.00 x 2.66 x 1.36") integrated frequency counter and power meter designed for synchronized RF measurements from 1 MHz to 6000 MHz with a power range of -30 dBm to +20 dBm. It features a 50 Ω input impedance, an LCD display for local readings, and supports control via USB or Ethernet using HTTP and Telnet protocols. Power measurement uncertainty is specified up to ±0.40 dB, and frequency uncertainty ranges from ±2 Hz to ±800 Hz depending on frequency band. The unit operates with an internal or external 10 MHz reference, has a measurement speed of 30 ms in faster mode, and is powered via USB or PoE. It includes a built-in GUI and supports programming APIs for Windows and Linux systems. The device is RoHS compliant and rated for operation from 0°C to 50°C.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits FCPM-6000RC is a compact (5.00 x 2.66 x 1.36") integrated frequency counter and power meter designed for synchronized RF measurements from 1 MHz to 6000 MHz with a power range of -30 dBm to +20 dBm. It features a 50 Ω input impedance, an LCD display for local readings, and supports control via USB or Ethernet using HTTP and Telnet protocols. Power measurement uncertainty is specified up to ±0.40 dB, and frequency uncertainty ranges from ±2 Hz to ±800 Hz depending on frequency band. The unit operates with an internal or external 10 MHz reference, has a measurement speed of 30 ms in faster mode, and is powered via USB or PoE. It includes a built-in GUI and supports programming APIs for Windows and Linux systems. The device is RoHS compliant and rated for operation from 0°C to 50°C.

Suppliers

Company
Product
Description
Supplier Links
Combined Freq. Counter & Power Sensor 1 MHz - 6GHz, -30 to +20 dBm - FCPM-6000RC - Mini-Circuits
Brooklyn, NY, United States
Combined Freq. Counter & Power Sensor 1 MHz - 6GHz, -30 to +20 dBm
FCPM-6000RC
Combined Freq. Counter & Power Sensor 1 MHz - 6GHz, -30 to +20 dBm FCPM-6000RC
Mini-Circuits’ FCPM-6000RC Integrated Frequency Counter & Power Meter is a compact (5.00 x 2.66 x 1.36”) precision test device controlled via USB or Ethernet (HTTP and Telnet protocols) or operated as standalone test instrument. It simplifies test setups by enabling synchronized frequency and power measurements from a single device. The unit features an LCD display allowing convenient readings directly off the measurement head, while our user-friendly GUI software enables easy remote test management via USB or Ethernet. Full software support is provided, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/fcpm.html at any time.

Mini-Circuits’ FCPM-6000RC Integrated Frequency Counter & Power Meter is a compact (5.00 x 2.66 x 1.36”) precision test device controlled via USB or Ethernet (HTTP and Telnet protocols) or operated as standalone test instrument. It simplifies test setups by enabling synchronized frequency and power measurements from a single device. The unit features an LCD display allowing convenient readings directly off the measurement head, while our user-friendly GUI software enables easy remote test management via USB or Ethernet. Full software support is provided, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicircuits.com/softwaredownload/fcpm.html at any time.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number FCPM-6000RC
Product Name Combined Freq. Counter & Power Sensor 1 MHz - 6GHz, -30 to +20 dBm
Input Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR/ SMA/ ROHS - ZX47-50LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-55LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm - PWR-8P-RC - Mini-Circuits
Specs
Input Voltage 25 volts
Measurement Options Peak
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details