Mini-Circuits POWER DETECTOR / 2.92MM / ROHS ZV47-K44RMS+

Description
Mini-Circuits’ ZV47-K44RMS+ is a high-accuracy RMS power detector that covers a wide RF input band- width from 100 MHz to 40 GHz. The DC output voltage of the detector provides an accurate representation of the average signal power applied to the RF input. This device provides a linear-in-dB response with 29mV/dB logarithmic slope over its 35 dB dynamic range with typically better than ±1 dB accuracy. It comes in a compact, gold over nickel plated brass alloy case (0.84 x 0.96 x 0.37”) with 2.92mm RF connectors.
Request a Quote
Description
Mini-Circuits’ ZV47-K44RMS+ is a high-accuracy RMS power detector that covers a wide RF input band- width from 100 MHz to 40 GHz. The DC output voltage of the detector provides an accurate representation of the average signal power applied to the RF input. This device provides a linear-in-dB response with 29mV/dB logarithmic slope over its 35 dB dynamic range with typically better than ±1 dB accuracy. It comes in a compact, gold over nickel plated brass alloy case (0.84 x 0.96 x 0.37”) with 2.92mm RF connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZV47-K44RMS+ is a coaxial RMS power detector designed for RF input frequencies from 100 MHz to 40 GHz with a dynamic range of -35 dBm to 0 dBm. It provides a linear-in-dB output with a slope of 29 mV/dB and a typical linearity error of ±0.5 dB. Operating from a single +3.3 V supply, it draws 30 mA typical current. The device features a gold-over-nickel plated brass alloy case measuring 0.84 x 0.96 x 0.37 inches with 2.92 mm RF connectors. It is RoHS compliant and operates across a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The ZV47-K44RMS+ is a coaxial RMS power detector designed for RF input frequencies from 100 MHz to 40 GHz with a dynamic range of -35 dBm to 0 dBm. It provides a linear-in-dB output with a slope of 29 mV/dB and a typical linearity error of ±0.5 dB. Operating from a single +3.3 V supply, it draws 30 mA typical current. The device features a gold-over-nickel plated brass alloy case measuring 0.84 x 0.96 x 0.37 inches with 2.92 mm RF connectors. It is RoHS compliant and operates across a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Brooklyn, NY, United States
POWER DETECTOR / 2.92MM / ROHS
ZV47-K44RMS+
POWER DETECTOR / 2.92MM / ROHS ZV47-K44RMS+
Mini-Circuits’ ZV47-K44RMS+ is a high-accuracy RMS power detector that covers a wide RF input band- width from 100 MHz to 40 GHz. The DC output voltage of the detector provides an accurate representation of the average signal power applied to the RF input. This device provides a linear-in-dB response with 29mV/dB logarithmic slope over its 35 dB dynamic range with typically better than ±1 dB accuracy. It comes in a compact, gold over nickel plated brass alloy case (0.84 x 0.96 x 0.37”) with 2.92mm RF connectors.

Mini-Circuits’ ZV47-K44RMS+ is a high-accuracy RMS power detector that covers a wide RF input band- width from 100 MHz to 40 GHz. The DC output voltage of the detector provides an accurate representation of the average signal power applied to the RF input. This device provides a linear-in-dB response with 29mV/dB logarithmic slope over its 35 dB dynamic range with typically better than ±1 dB accuracy. It comes in a compact, gold over nickel plated brass alloy case (0.84 x 0.96 x 0.37”) with 2.92mm RF connectors.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number ZV47-K44RMS+
Product Name POWER DETECTOR / 2.92MM / ROHS
Frequency Range 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR/ SMA/ ROHS - ZX47-50LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-40LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details