Mini-Circuits POWER DETECTOR/ SMA/ ROHS ZX47-50LN-S+

Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZX47-50LN-S+ is a coaxial power detector designed for RF/IF power measurements and monitoring, operating from 10 to 8000 MHz with a dynamic range of -50 dBm to +15 dBm, a +5 V single supply, and an SMA connector. It features a low output ripple of 20 mVp-p typ. at 10 MHz, a built-in temperature sensor with a linear output slope of 400 mV/°C typ., and operates over a temperature range of -40°C to 85°C. The device is housed in an HN1173 case with dimensions of 30.48 x 17.53 x 11.68 mm and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZX47-50LN-S+ is a coaxial power detector designed for RF/IF power measurements and monitoring, operating from 10 to 8000 MHz with a dynamic range of -50 dBm to +15 dBm, a +5 V single supply, and an SMA connector. It features a low output ripple of 20 mVp-p typ. at 10 MHz, a built-in temperature sensor with a linear output slope of 400 mV/°C typ., and operates over a temperature range of -40°C to 85°C. The device is housed in an HN1173 case with dimensions of 30.48 x 17.53 x 11.68 mm and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
POWER DETECTOR/ SMA/ ROHS - ZX47-50LN-S+ - Mini-Circuits
Brooklyn, NY, United States
POWER DETECTOR/ SMA/ ROHS
ZX47-50LN-S+
POWER DETECTOR/ SMA/ ROHS ZX47-50LN-S+
POWER DETECTOR/ SMA/ ROHS

POWER DETECTOR/ SMA/ ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number ZX47-50LN-S+
Product Name POWER DETECTOR/ SMA/ ROHS
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR/ SMA/ ROHS - ZX47-55-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details
USB Power Sensor 1 MHz-6 GHz, -30 to +20 dBm - PWR-6GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8FS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details