Mini-Circuits POWER DETECTOR/ SMA/ ROHS ZX47-40LN-S+

Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZX47-40LN-S+ is a coaxial power detector designed for RF/IF power measurement and monitoring applications, operating from 10 to 8000 MHz with a dynamic range of -40 dBm to +20 dBm. It features a built-in temperature sensor with a linear output slope of 400 mV/°C typical, and a low output ripple of 20 mVp-p at 10 MHz. The device operates from a single +5 V supply with a maximum current draw of 120 mA and a power dissipation of 0.73 W. It has a SMA connector and is enclosed in a HN1173 case measuring 30.48 × 17.53 × 11.68 mm. The unit is RoHS compliant, with an operating temperature range of -40°C to 85°C and a storage temperature range of -55°C to 100°C.

Datasheet Summary
Powered by GS/AI

The ZX47-40LN-S+ is a coaxial power detector designed for RF/IF power measurement and monitoring applications, operating from 10 to 8000 MHz with a dynamic range of -40 dBm to +20 dBm. It features a built-in temperature sensor with a linear output slope of 400 mV/°C typical, and a low output ripple of 20 mVp-p at 10 MHz. The device operates from a single +5 V supply with a maximum current draw of 120 mA and a power dissipation of 0.73 W. It has a SMA connector and is enclosed in a HN1173 case measuring 30.48 × 17.53 × 11.68 mm. The unit is RoHS compliant, with an operating temperature range of -40°C to 85°C and a storage temperature range of -55°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
POWER DETECTOR/ SMA/ ROHS - ZX47-40LN-S+ - Mini-Circuits
Brooklyn, NY, United States
POWER DETECTOR/ SMA/ ROHS
ZX47-40LN-S+
POWER DETECTOR/ SMA/ ROHS ZX47-40LN-S+
POWER DETECTOR/ SMA/ ROHS

POWER DETECTOR/ SMA/ ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number ZX47-40LN-S+
Product Name POWER DETECTOR/ SMA/ ROHS
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR/ SMA/ ROHS - ZX47-50LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Specs
Frequency Range 10 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 25 volts
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-55LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details