Mini-Circuits POWER DETECTOR / 1.85MM / ROHS ZV47-E673RMS+

Description
Mini-Circuits’ ZV47-E673RMS+ is a high-accuracy RMS power detector with an ultra-wide RF input bandwidth of 0.1 GHz to 67 GHz. The DC output voltage of the detector provides an accurate representation of the average signal power applied to the RF input. This device provides a linear-in-dB response with 29 mV/dB logarithmic slope over its 35 dB dynamic range with typically better than ±1 dB accuracy. It is housed in a compact, gold over nickel plated brass alloy case (0.84" x 0.96" x 0.37”) with a 1.85 mm female connector on the RF input and a 2.92 mm female connector providing the detected output voltage.
Request a Quote
Description
Mini-Circuits’ ZV47-E673RMS+ is a high-accuracy RMS power detector with an ultra-wide RF input bandwidth of 0.1 GHz to 67 GHz. The DC output voltage of the detector provides an accurate representation of the average signal power applied to the RF input. This device provides a linear-in-dB response with 29 mV/dB logarithmic slope over its 35 dB dynamic range with typically better than ±1 dB accuracy. It is housed in a compact, gold over nickel plated brass alloy case (0.84" x 0.96" x 0.37”) with a 1.85 mm female connector on the RF input and a 2.92 mm female connector providing the detected output voltage.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZV47-E673RMS+ is a coaxial RMS power detector designed for accurate power measurement of complex waveforms in test and measurement, 4G/5G/6G transmit control, and radar systems. It operates from 0.1 to 67 GHz with a -35 dBm to +0 dBm dynamic range within ±1 dB accuracy and provides a linear-in-dB output slope of 29 mV/dB. The device outputs 0 to +1.2 V DC and draws 34 mA typical at +3.3 V supply. It is housed in a gold over nickel plated brass case measuring 0.84" x 0.96" x 0.37" with a 1.85 mm female RF input and a 2.92 mm female output connector. Operating case temperature ranges from -40°C to +85°C. RoHs compliant.

Datasheet Summary
Powered by GS/AI

The ZV47-E673RMS+ is a coaxial RMS power detector designed for accurate power measurement of complex waveforms in test and measurement, 4G/5G/6G transmit control, and radar systems. It operates from 0.1 to 67 GHz with a -35 dBm to +0 dBm dynamic range within ±1 dB accuracy and provides a linear-in-dB output slope of 29 mV/dB. The device outputs 0 to +1.2 V DC and draws 34 mA typical at +3.3 V supply. It is housed in a gold over nickel plated brass case measuring 0.84" x 0.96" x 0.37" with a 1.85 mm female RF input and a 2.92 mm female output connector. Operating case temperature ranges from -40°C to +85°C. RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Brooklyn, NY, United States
POWER DETECTOR / 1.85MM / ROHS
ZV47-E673RMS+
POWER DETECTOR / 1.85MM / ROHS ZV47-E673RMS+
Mini-Circuits’ ZV47-E673RMS+ is a high-accuracy RMS power detector with an ultra-wide RF input bandwidth of 0.1 GHz to 67 GHz. The DC output voltage of the detector provides an accurate representation of the average signal power applied to the RF input. This device provides a linear-in-dB response with 29 mV/dB logarithmic slope over its 35 dB dynamic range with typically better than ±1 dB accuracy. It is housed in a compact, gold over nickel plated brass alloy case (0.84" x 0.96" x 0.37”) with a 1.85 mm female connector on the RF input and a 2.92 mm female connector providing the detected output voltage.

Mini-Circuits’ ZV47-E673RMS+ is a high-accuracy RMS power detector with an ultra-wide RF input bandwidth of 0.1 GHz to 67 GHz. The DC output voltage of the detector provides an accurate representation of the average signal power applied to the RF input. This device provides a linear-in-dB response with 29 mV/dB logarithmic slope over its 35 dB dynamic range with typically better than ±1 dB accuracy. It is housed in a compact, gold over nickel plated brass alloy case (0.84" x 0.96" x 0.37”) with a 1.85 mm female connector on the RF input and a 2.92 mm female connector providing the detected output voltage.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number ZV47-E673RMS+
Product Name POWER DETECTOR / 1.85MM / ROHS
Frequency Range 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LGHS - Mini-Circuits
Specs
Input Voltage 16 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Specs
Frequency Range 10 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 25 volts
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-40-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm - PWR-8P-RC - Mini-Circuits
Specs
Input Voltage 25 volts
Measurement Options Peak
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details