Mini-Circuits USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm PWR-8P-RC

Description
Mini-Circuits’ PWR-8P-RC is a compact sensor-head that turns any PC into a high performance power meter for peak and average measurements of CW and pulse modulated signals. The sensor has an 80 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -60 dBm over 10 to 8000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required, while the additional Ethernet interface allows remote power measurements over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote Datasheet
Description
Mini-Circuits’ PWR-8P-RC is a compact sensor-head that turns any PC into a high performance power meter for peak and average measurements of CW and pulse modulated signals. The sensor has an 80 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -60 dBm over 10 to 8000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required, while the additional Ethernet interface allows remote power measurements over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm - PWR-8P-RC - Mini-Circuits
Brooklyn, NY, United States
USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm
PWR-8P-RC
USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm PWR-8P-RC
Mini-Circuits’ PWR-8P-RC is a compact sensor-head that turns any PC into a high performance power meter for peak and average measurements of CW and pulse modulated signals. The sensor has an 80 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -60 dBm over 10 to 8000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required, while the additional Ethernet interface allows remote power measurements over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html

Mini-Circuits’ PWR-8P-RC is a compact sensor-head that turns any PC into a high performance power meter for peak and average measurements of CW and pulse modulated signals. The sensor has an 80 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -60 dBm over 10 to 8000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required, while the additional Ethernet interface allows remote power measurements over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircuits.com/softwaredownload/pm.html

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number PWR-8P-RC
Product Name USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm
Input Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm - PWR-4GHS - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-60LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details