Mini-Circuits POWER DETECTOR/ SMA/ ROHS ZX47-40-S+

Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Description
POWER DETECTOR/ SMA/ ROHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZX47-40-S+ is a coaxial power detector designed for RF/IF power measurements, with a 50Ω impedance and operational bandwidth from 10 to 8000 MHz. It operates from a single +5V supply, with a maximum input power of +27dBm and a dynamic range of -40dBm to +20dBm. The device features a built-in temperature sensor with a typical output slope of 400 mV/°C and an output voltage slope of -25 mV/dB. Its case style is HN1173, with dimensions of 30.48 x 17.53 x 11.68 mm, and it uses SMA connectors. The part is RoHS compliant, as indicated by the + suffix, and operates reliably from -40°C to 85°C with an internal power dissipation of 0.73W.

Datasheet Summary
Powered by GS/AI

The ZX47-40-S+ is a coaxial power detector designed for RF/IF power measurements, with a 50Ω impedance and operational bandwidth from 10 to 8000 MHz. It operates from a single +5V supply, with a maximum input power of +27dBm and a dynamic range of -40dBm to +20dBm. The device features a built-in temperature sensor with a typical output slope of 400 mV/°C and an output voltage slope of -25 mV/dB. Its case style is HN1173, with dimensions of 30.48 x 17.53 x 11.68 mm, and it uses SMA connectors. The part is RoHS compliant, as indicated by the + suffix, and operates reliably from -40°C to 85°C with an internal power dissipation of 0.73W.

Suppliers

Company
Product
Description
Supplier Links
POWER DETECTOR/ SMA/ ROHS - ZX47-40-S+ - Mini-Circuits
Brooklyn, NY, United States
POWER DETECTOR/ SMA/ ROHS
ZX47-40-S+
POWER DETECTOR/ SMA/ ROHS ZX47-40-S+
POWER DETECTOR/ SMA/ ROHS

POWER DETECTOR/ SMA/ ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number ZX47-40-S+
Product Name POWER DETECTOR/ SMA/ ROHS
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm - PWR-4GHS - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details
USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details