Mini-Circuits USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm PWR-6LGHS

Description
Mini-Circuits’ PWR-6LGHS is a low cost, compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 55 dB input dynamic range allowing measurement of RF powers down to -45 dBm, over 50 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote
Description
Mini-Circuits’ PWR-6LGHS is a low cost, compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 55 dB input dynamic range allowing measurement of RF powers down to -45 dBm, over 50 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits PWR-6LGHS is a compact USB smart power sensor designed to turn any Windows or Linux PC with a USB port into an average power meter for CW signals, measuring from -45 dBm to +10 dBm across 50 to 6000 MHz. It features a 55 dB dynamic range, a typcial VSWR of 1.10:1, and a measurement speed of 30 ms in faster mode. The device operates with no driver installation required via USB HID, includes automatic temperature compensation, and requires no user calibration. It is packaged in a JL2169 case with an N-type male RF connector and a USB Type-A plug, measuring 125.7 x 44.2 x 27.4 mm and weighing 2080 grams. The operating temperature range is 0°C to 50°C, with a maximum input power of +15 dBm. The unit is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits PWR-6LGHS is a compact USB smart power sensor designed to turn any Windows or Linux PC with a USB port into an average power meter for CW signals, measuring from -45 dBm to +10 dBm across 50 to 6000 MHz. It features a 55 dB dynamic range, a typcial VSWR of 1.10:1, and a measurement speed of 30 ms in faster mode. The device operates with no driver installation required via USB HID, includes automatic temperature compensation, and requires no user calibration. It is packaged in a JL2169 case with an N-type male RF connector and a USB Type-A plug, measuring 125.7 x 44.2 x 27.4 mm and weighing 2080 grams. The operating temperature range is 0°C to 50°C, with a maximum input power of +15 dBm. The unit is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LGHS - Mini-Circuits
Brooklyn, NY, United States
USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm
PWR-6LGHS
USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm PWR-6LGHS
Mini-Circuits’ PWR-6LGHS is a low cost, compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 55 dB input dynamic range allowing measurement of RF powers down to -45 dBm, over 50 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html

Mini-Circuits’ PWR-6LGHS is a low cost, compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 55 dB input dynamic range allowing measurement of RF powers down to -45 dBm, over 50 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircuits.com/softwaredownload/pm.html

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number PWR-6LGHS
Product Name USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm
Input Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR/ SMA/ ROHS - ZX47-50LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-50-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-60LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details