Mini-Circuits USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm PWR-8PW-RC

Description
Mini-Circuits’ PWR-8PW-RC is a high performance sensor for any power measurement application from 10 MHz to 8 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate of 20 million samples-per-second, enables measurement of a wide range of analog & digital modulation types. The video output port adRedfietri toon uaselrl yg upidreo fvori dcoemsp 3lia0nc Me inHfozrm vaitdioeno bandwidth for additional analysis or automatic level control circuits. The power sensor has USB and Ethernet interfaces, allowing control directly from a PC, or remote power measurement over a network. The software provides peak & average power measurements, statistical analysis (crest factor, duty cycle, rise / fall time) and time domain plots for any signal type, including pulsed waveforms down to 100 ns pulse width and 0.1% duty cycle. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ PWR-8PW-RC is a high performance sensor for any power measurement application from 10 MHz to 8 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate of 20 million samples-per-second, enables measurement of a wide range of analog & digital modulation types. The video output port adRedfietri toon uaselrl yg upidreo fvori dcoemsp 3lia0nc Me inHfozrm vaitdioeno bandwidth for additional analysis or automatic level control circuits. The power sensor has USB and Ethernet interfaces, allowing control directly from a PC, or remote power measurement over a network. The software provides peak & average power measurements, statistical analysis (crest factor, duty cycle, rise / fall time) and time domain plots for any signal type, including pulsed waveforms down to 100 ns pulse width and 0.1% duty cycle. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' PWR-8PW-RC is a USB and Ethernet-controlled smart power sensor for measuring peak and average power from 0.01 to 8 GHz with a dynamic range of -60 dBm to +20 dBm. It features a case style JL2441 with N-type (male) connectors, a 10 MHz internal video bandwidth selectable up to 30 MHz on the video output port, and a sample rate of up to 20 million samples per second. It supports pulse profiling with a minimum pulse width of 0.1 µs, triggers with external inputs, and provides statistical analysis including crest factor and duty cycle. The sensor operates with DC current draw of 650 to 880 mA depending on Ethernet usage and requires USB 3.0/3.1 or a powered hub for reliable operation.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' PWR-8PW-RC is a USB and Ethernet-controlled smart power sensor for measuring peak and average power from 0.01 to 8 GHz with a dynamic range of -60 dBm to +20 dBm. It features a case style JL2441 with N-type (male) connectors, a 10 MHz internal video bandwidth selectable up to 30 MHz on the video output port, and a sample rate of up to 20 million samples per second. It supports pulse profiling with a minimum pulse width of 0.1 µs, triggers with external inputs, and provides statistical analysis including crest factor and duty cycle. The sensor operates with DC current draw of 650 to 880 mA depending on Ethernet usage and requires USB 3.0/3.1 or a powered hub for reliable operation.

Suppliers

Company
Product
Description
Supplier Links
USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Brooklyn, NY, United States
USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm
PWR-8PW-RC
USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm PWR-8PW-RC
Mini-Circuits’ PWR-8PW-RC is a high performance sensor for any power measurement application from 10 MHz to 8 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate of 20 million samples-per-second, enables measurement of a wide range of analog & digital modulation types. The video output port adRedfietri toon uaselrl yg upidreo fvori dcoemsp 3lia0nc Me inHfozrm vaitdioeno bandwidth for additional analysis or automatic level control circuits. The power sensor has USB and Ethernet interfaces, allowing control directly from a PC, or remote power measurement over a network. The software provides peak & average power measurements, statistical analysis (crest factor, duty cycle, rise / fall time) and time domain plots for any signal type, including pulsed waveforms down to 100 ns pulse width and 0.1% duty cycle. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ PWR-8PW-RC is a high performance sensor for any power measurement application from 10 MHz to 8 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate of 20 million samples-per-second, enables measurement of a wide range of analog & digital modulation types. The video output port adRedfietri toon uaselrl yg upidreo fvori dcoemsp 3lia0nc Me inHfozrm vaitdioeno bandwidth for additional analysis or automatic level control circuits. The power sensor has USB and Ethernet interfaces, allowing control directly from a PC, or remote power measurement over a network. The software provides peak & average power measurements, statistical analysis (crest factor, duty cycle, rise / fall time) and time domain plots for any signal type, including pulsed waveforms down to 100 ns pulse width and 0.1% duty cycle. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number PWR-8PW-RC
Product Name USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm
Frequency Range 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm - PWR-4GHS - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LRMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details