Mini-Circuits Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA ZTS-8X8B-18-S

Description
Mini-Circuits’ ZTS-8X8B-18-S is a high performance 8 by 8 blocking switch matrix operating over a wide bandwidth from 100 MHz to 18 GHz. The system is integrated into a compact 19-inch rack-mountable chassis with 8 RF ports (A1 to A8) on the front panel and 8 RF ports (B1 to B8) on the rear, all SMA female. The blocking configuration supports 8 active switch paths at any time, with each of the 8 “A” ports able to connect to any of the 8 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.
Request a Quote Datasheet
Description
Mini-Circuits’ ZTS-8X8B-18-S is a high performance 8 by 8 blocking switch matrix operating over a wide bandwidth from 100 MHz to 18 GHz. The system is integrated into a compact 19-inch rack-mountable chassis with 8 RF ports (A1 to A8) on the front panel and 8 RF ports (B1 to B8) on the rear, all SMA female. The blocking configuration supports 8 active switch paths at any time, with each of the 8 “A” ports able to connect to any of the 8 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA - ZTS-8X8B-18-S - Mini-Circuits
Brooklyn, NY, United States
Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA
ZTS-8X8B-18-S
Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA ZTS-8X8B-18-S
Mini-Circuits’ ZTS-8X8B-18-S is a high performance 8 by 8 blocking switch matrix operating over a wide bandwidth from 100 MHz to 18 GHz. The system is integrated into a compact 19-inch rack-mountable chassis with 8 RF ports (A1 to A8) on the front panel and 8 RF ports (B1 to B8) on the rear, all SMA female. The blocking configuration supports 8 active switch paths at any time, with each of the 8 “A” ports able to connect to any of the 8 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.

Mini-Circuits’ ZTS-8X8B-18-S is a high performance 8 by 8 blocking switch matrix operating over a wide bandwidth from 100 MHz to 18 GHz. The system is integrated into a compact 19-inch rack-mountable chassis with 8 RF ports (A1 to A8) on the front panel and 8 RF ports (B1 to B8) on the rear, all SMA female. The blocking configuration supports 8 active switch paths at any time, with each of the 8 “A” ports able to connect to any of the 8 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZTS-8X8B-18-S
Product Name Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2MTS-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz
View Details
3 suppliers