Mini-Circuits Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω MSP2T-18-12+

Description
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
Request a Quote
Description
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP2T-18-12+ is a reflective SPDT mechanical switch designed for DC to 18 GHz microwave applications, featuring low insertion loss of 0.25 dB typical and isolation of 80 dB typical. It operates on a nominal 12 VDC control voltage with a tolerance of ±0.5 V and draws 180 to 230 mA. The switch handles up to 10 W RF power under cold switching conditions and has a switching time of 20 ms. It uses SMA connectors and is packaged in the FK811 case style with dimensions of 50.80 × 34.04 × 12.70 mm. The device is RoHS compliant, features a break-before-make configuration, and operates within a temperature range of -15°C to +45°C, with storage from -15°C to +85°C.

Datasheet Summary
Powered by GS/AI

The MSP2T-18-12+ is a reflective SPDT mechanical switch designed for DC to 18 GHz microwave applications, featuring low insertion loss of 0.25 dB typical and isolation of 80 dB typical. It operates on a nominal 12 VDC control voltage with a tolerance of ±0.5 V and draws 180 to 230 mA. The switch handles up to 10 W RF power under cold switching conditions and has a switching time of 20 ms. It uses SMA connectors and is packaged in the FK811 case style with dimensions of 50.80 × 34.04 × 12.70 mm. The device is RoHS compliant, features a break-before-make configuration, and operates within a temperature range of -15°C to +45°C, with storage from -15°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18-12+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
MSP2T-18-12+
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω MSP2T-18-12+
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω

Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω

Supplier's Site Datasheet
RF Switches - 3157-MSP2T-18-12+-ND - DigiKey
Thief River Falls, MN, United States
MECH SWITCH, DC - 18000 MHZ, 50

MECH SWITCH, DC - 18000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number MSP2T-18-12+ 3157-MSP2T-18-12+-ND
Product Name Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω RF Switches
Operating Temperature -15 to 45 C (5 to 113 F) -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.1000 to 100 dB 0.3000 dB
VSWR 1.05 to 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type - RCM-3SPDT-75F - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 2150 MHz
Insertion Loss 0.2500 to 1.5 dB
View Details
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB
Isolation 105 dB
View Details
2 suppliers
Reflective SP3T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW3-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
2 suppliers