Mini-Circuits Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω MSP2TA-18-12BM+

Description
Mini-Circuits’ MSP2TA Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an Ultra long switching life. Powered by +12VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 80 dB. The MSP2TA Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Description
Mini-Circuits’ MSP2TA Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an Ultra long switching life. Powered by +12VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 80 dB. The MSP2TA Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP2TA-18-12BM+ is an absorptive SPDT switch for DC to 18 GHz applications, featuring a base mount bracket package measuring 73.66 mm by 67.56 mm by 18.80 mm. It operates with a 12 VDC control signal, exhibits a typical insertion loss of 0.25 dB and isolation of 80 dB, and supports up to 20 W RF power handling at the input port under cold switching conditions. The switch has a typical switching time of 20 milliseconds and a rated cycle life of 10 million operations. It is RoHS compliant and designed for use in automatic test equipment and redundancy switching systems.

Datasheet Summary
Powered by GS/AI

The MSP2TA-18-12BM+ is an absorptive SPDT switch for DC to 18 GHz applications, featuring a base mount bracket package measuring 73.66 mm by 67.56 mm by 18.80 mm. It operates with a 12 VDC control signal, exhibits a typical insertion loss of 0.25 dB and isolation of 80 dB, and supports up to 20 W RF power handling at the input port under cold switching conditions. The switch has a typical switching time of 20 milliseconds and a rated cycle life of 10 million operations. It is RoHS compliant and designed for use in automatic test equipment and redundancy switching systems.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12BM+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
MSP2TA-18-12BM+
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω MSP2TA-18-12BM+
Mini-Circuits’ MSP2TA Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an Ultra long switching life. Powered by +12VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 80 dB. The MSP2TA Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Mini-Circuits’ MSP2TA Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an Ultra long switching life. Powered by +12VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 80 dB. The MSP2TA Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Supplier's Site Datasheet
RF Switches - 3157-MSP2TA-18-12BM+-ND - DigiKey
Thief River Falls, MN, United States
MECHANICAL SWITCH, DC 18000 MHZ

MECHANICAL SWITCH, DC 18000 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number MSP2TA-18-12BM+ 3157-MSP2TA-18-12BM+-ND
Product Name Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω RF Switches
Operating Temperature -15 to 45 C (5 to 113 F) -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB 0.3000 dB
Isolation 100 dB 66 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers
Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω - PAS-1+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Mechanical Switch Assembly, 2 x SP6T, DC - 12 GHz, Dual Power Supply, 2U, SMA - ZT-2SP6T-12DPS - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details