Mini-Circuits' ZTMR-2 is a rack-mountable mechanical switch assembly containing eight 50Ω SPDT switches rated to 18 GHz and one 50Ω SP6T switch rated to 12 GHz, designed for automated test systems and RF switching applications. It is housed in a 3U, 19-inch rack-compatible chassis with SMA female RF connectors on the rear and LED indicators for switch state visualization. The switches feature absorptive termination, break-before-make operation, and a lifetime of millions of cycles with cold switching up to 1 W and hot switching up to 5 W for SPDT or 10 W for SP6T. Control is supported via USB or Ethernet using SSH, HTTP, or Telnet protocols. The unit includes a failsafe design that defaults to a known state upon power loss.
Mini-Circuits’ ZTMR-2 houses a combination of independently controlled electro-mechanical SPDT and SP6T switches. Each switch operates over a wide bandwidth (from DC to 18 GHz for the SPDT switches and DC to 12 GHz for the SP6T) with high isolation and low insertion loss. The absorptive switches are failsafe with a break-before-make configuration and lifetime of millions of switching cycles when used within the noted specifications. The switches are housed in a 19-inch rack chassis with all SMA (female) RF connectors on the rear along with LED switch state indicators for a visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The modular design of the ZTMR series switch rack supports easy maintenance and re-configuration in the field, without the need to return the whole system to a Mini-Circuits facility. Custom switch configurations can be configured to fit any requirement.
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | ZTMR-2 |
| Product Name | Mechanical Switch Assembly, 8 x SPDT (18 GHz) & 1 x SP6T (12 GHz), 3U, SMA-Rear |
| Package Type | Connectorized |
| Connector | SMA |
| Frequency Range | 18000 MHz |
| Insertion Loss | 0.1500 to 0.5000 dB |