The ZTRC-8SPDT-A26 is an 8-channel mechanical SPDT absorptive switch assembly for RF signal routing from DC to 26.5 GHz, housed in a 2U, 19-inch rack-mountable aluminum chassis with 24 SMA female connectors on the front and LED indicators for switch state visibility. Each switch supports break-before-make operation, failsafe default state on power loss, and a 5 million cycle lifetime at 1 W hot switching. It offers secure SSH, HTTP, and Telnet control over Ethernet, USB HID communication, and integrated software for Windows and Linux environments.
Mini-Circuits’ ZTRC-8SPDT-A26 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 5 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 2U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | ZTRC-8SPDT-A26 |
| Product Name | Mechanical Switch Assembly, 8 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA |
| Package Type | Connectorized |
| Connector | SMA |
| Frequency Range | 26500 MHz |
| Insertion Loss | 0.1500 to 0.8000 dB |