Mini-Circuits Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz ZTRC-4SPDT-A18

Description
Mini-Circuits’ ZTRC-4SPDT-A18 houses 4 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 1U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ ZTRC-4SPDT-A18 houses 4 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 1U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTRC-4SPDT-A18 is a rack-mounted mechanical switch assembly containing four independently controlled 50 Ω absorptive SPDT switches operating from DC to 18 GHz. It features a 1U height, 19-inch rack-mount chassis with four SMA female RF connectors on the front panel and LED indicators for visual switch state confirmation. Each switch provides insertion loss of up to 0.50 dB, isolation of up to 90 dB, and a switch lifetime of 10 million cycles under rated conditions. The unit supports fail-safe operation with break-before-make switching and includes USB HID and Ethernet control via TCP/IP, SSH, HTTP, and Telnet protocols. The physical dimensions are 482.6 mm wide, 111.8 mm deep, and 44.5 mm high, with a mass of 2650 grams.

Datasheet Summary
Powered by GS/AI

The ZTRC-4SPDT-A18 is a rack-mounted mechanical switch assembly containing four independently controlled 50 Ω absorptive SPDT switches operating from DC to 18 GHz. It features a 1U height, 19-inch rack-mount chassis with four SMA female RF connectors on the front panel and LED indicators for visual switch state confirmation. Each switch provides insertion loss of up to 0.50 dB, isolation of up to 90 dB, and a switch lifetime of 10 million cycles under rated conditions. The unit supports fail-safe operation with break-before-make switching and includes USB HID and Ethernet control via TCP/IP, SSH, HTTP, and Telnet protocols. The physical dimensions are 482.6 mm wide, 111.8 mm deep, and 44.5 mm high, with a mass of 2650 grams.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz
ZTRC-4SPDT-A18
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz ZTRC-4SPDT-A18
Mini-Circuits’ ZTRC-4SPDT-A18 houses 4 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 1U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZTRC-4SPDT-A18 houses 4 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 1U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZTRC-4SPDT-A18
Product Name Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.1500 to 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP6T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW6-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
3 suppliers
Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP4T - RC-2SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRG+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω - JSW2-33DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz
View Details
3 suppliers