The RC-2SP4T-50 is a millimeter wave switch matrix with two electro-mechanical absorptive SP4T switches operating from DC to 50 GHz, designed for RF signal routing in test and automation applications. It is housed in a rugged metal case measuring 5.5 x 6.0 x 2.75 inches with 2.4 mm female RF connectors on the front panel. The device supports break-before-make switching with a rated lifetime of 2 million cycles and a cold switching power rating of up to 3 W. Control is provided via USB or Ethernet, with full software support including a Windows GUI and APIs for Windows and Linux. Operating temperature ranges from 0°C to 40°C, and it draws 2.5 A at 24 V DC.
Mini-Circuits’ RC-2SP4T-50 houses a pair of electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make- configuration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all 2.4 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-2SP4T-50 |
| Product Name | Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP4T |
| Package Type | Connectorized |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 50000 MHz |
| Insertion Loss | 0.2000 to 1.2 dB |