Mini-Circuits Reflective SP6T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω JSW6-23DR-75+

Description
JSW6-23DR-75+ is a high power reflective SP6T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Description
JSW6-23DR-75+ is a high power reflective SP6T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JSW6-23DR-75+ is a high-power reflective SP6T RF switch designed for wideband operation from 5 to 2000 MHz with a 75Ω impedance. It features a 2mm × 2mm × 0.55mm, 14-lead MCLP package with a matte tin lead finish and MSL1 moisture sensitivity rating. The device operates on a single +2.5V to +4.8V supply, consumes 40 µA typical current, and provides 0.7 dB typical insertion loss and 38 dB typical isolation at 1 GHz. It supports 3W input power at the 0.1dB compression point and achieves 59 dBm typical input IP3 at 1 GHz. Built-in CMOS driver and negative voltage generator eliminate external components. ESD classification is Class 1B (HBM) and Class A (MM), and the part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

JSW6-23DR-75+ is a high-power reflective SP6T RF switch designed for wideband operation from 5 to 2000 MHz with a 75Ω impedance. It features a 2mm × 2mm × 0.55mm, 14-lead MCLP package with a matte tin lead finish and MSL1 moisture sensitivity rating. The device operates on a single +2.5V to +4.8V supply, consumes 40 µA typical current, and provides 0.7 dB typical insertion loss and 38 dB typical isolation at 1 GHz. It supports 3W input power at the 0.1dB compression point and achieves 59 dBm typical input IP3 at 1 GHz. Built-in CMOS driver and negative voltage generator eliminate external components. ESD classification is Class 1B (HBM) and Class A (MM), and the part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Reflective SP6T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW6-23DR-75+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SP6T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω
JSW6-23DR-75+
Reflective SP6T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω JSW6-23DR-75+
JSW6-23DR-75+ is a high power reflective SP6T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

JSW6-23DR-75+ is a high power reflective SP6T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

Supplier's Site Datasheet
RF Switches - 3157-JSW6-23DR-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV, SatCom SP6T 75Ohm 14-QFN (2x2)

RF Switch IC CATV, SatCom SP6T 75Ohm 14-QFN (2x2)

Buy Now Datasheet
RF Switches - JSW6-23DR-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
JSW6-23DR-75+
RF Switches JSW6-23DR-75+
RF Switch IC CATV, SatCom SP6T 75Ohm 14-QFN (2x2)

RF Switch IC CATV, SatCom SP6T 75Ohm 14-QFN (2x2)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number JSW6-23DR-75+ 3157-JSW6-23DR-75+TR-ND JSW6-23DR-75+
Product Name Reflective SP6T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; 14-UFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz 5 to 2000 MHz 5 to 2000 MHz
Insertion Loss 0.7000 to 1.3 dB 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 3157-USB-2SP4T-63H-ND - DigiKey
Specs
Package Type Module, SMA Connectors
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 10 to 6000 MHz
View Details
2 suppliers
Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm - RCM-2SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP8TA-12D+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
Type Single Pole Eight Throw
View Details
Absorptive SPDT, Solid State Switch, DC - 8 GHz, 50Ω - USB-2SP2T-DCH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details