Mini-Circuits Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω JSW2-63VHDRG+

Description
Mini-Circuits’ JSW2-63VHDRG+ is a reflective symmetric MMIC SPDT switch with an internal CMOS driver designed for wideband operation from 5 to 6000 MHz. This model provides power handling up to 2.5W with low insertion loss, high dynamic range, and fast switching speed in a tiny 2x2mm 12-Lead MCLP package. JSW2-63VHDRG+ operates on a single positive supply voltage with low current consumption of just 120µA. Produced using a Silicon-on-Insulator process, it provides a high level of ESD protection and excellent repeatability. The switching logic for this model sets the switch from COM to RF2 with control voltage in the low state and COM to RF1 with control voltage in the high state. Alternative model (JSW2-63VHDRP+) is also available with opposite switching logic for your convenience.
Request a Quote Datasheet
Description
Mini-Circuits’ JSW2-63VHDRG+ is a reflective symmetric MMIC SPDT switch with an internal CMOS driver designed for wideband operation from 5 to 6000 MHz. This model provides power handling up to 2.5W with low insertion loss, high dynamic range, and fast switching speed in a tiny 2x2mm 12-Lead MCLP package. JSW2-63VHDRG+ operates on a single positive supply voltage with low current consumption of just 120µA. Produced using a Silicon-on-Insulator process, it provides a high level of ESD protection and excellent repeatability. The switching logic for this model sets the switch from COM to RF2 with control voltage in the low state and COM to RF1 with control voltage in the high state. Alternative model (JSW2-63VHDRP+) is also available with opposite switching logic for your convenience.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRG+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω
JSW2-63VHDRG+
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω JSW2-63VHDRG+
Mini-Circuits’ JSW2-63VHDRG+ is a reflective symmetric MMIC SPDT switch with an internal CMOS driver designed for wideband operation from 5 to 6000 MHz. This model provides power handling up to 2.5W with low insertion loss, high dynamic range, and fast switching speed in a tiny 2x2mm 12-Lead MCLP package. JSW2-63VHDRG+ operates on a single positive supply voltage with low current consumption of just 120µA. Produced using a Silicon-on-Insulator process, it provides a high level of ESD protection and excellent repeatability. The switching logic for this model sets the switch from COM to RF2 with control voltage in the low state and COM to RF1 with control voltage in the high state. Alternative model (JSW2-63VHDRP+) is also available with opposite switching logic for your convenience.

Mini-Circuits’ JSW2-63VHDRG+ is a reflective symmetric MMIC SPDT switch with an internal CMOS driver designed for wideband operation from 5 to 6000 MHz. This model provides power handling up to 2.5W with low insertion loss, high dynamic range, and fast switching speed in a tiny 2x2mm 12-Lead MCLP package. JSW2-63VHDRG+ operates on a single positive supply voltage with low current consumption of just 120µA. Produced using a Silicon-on-Insulator process, it provides a high level of ESD protection and excellent repeatability. The switching logic for this model sets the switch from COM to RF2 with control voltage in the low state and COM to RF1 with control voltage in the high state. Alternative model (JSW2-63VHDRP+) is also available with opposite switching logic for your convenience.

Supplier's Site Datasheet
RF Switches - 3157-JSW2-63VHDRG+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm 12-QFN (2x2)

RF Switch IC General Purpose SPDT 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - JSW2-63VHDRG+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
JSW2-63VHDRG+
RF Switches JSW2-63VHDRG+
RF Switch IC General Purpose SPDT 50Ohm 12-QFN (2x2)

RF Switch IC General Purpose SPDT 50Ohm 12-QFN (2x2)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number JSW2-63VHDRG+ 3157-JSW2-63VHDRG+TR-ND JSW2-63VHDRG+
Product Name Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz 5 to 6000 MHz 5 to 6000 MHz
Insertion Loss 0.2300 to 1.25 dB 0.9000 dB 0.9000 dB
Isolation 68 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details