Mini-Circuits Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω JSW2-33DR-75+

Description
The JSW2-33DR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+55 dBm typ.). This switch also has a built-in CMOS driver and negative voltage generator, all packaged in a tiny 2 x 2 mm package, enabling it to operate over wideband and fit into tight spaces.
Request a Quote
Description
The JSW2-33DR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+55 dBm typ.). This switch also has a built-in CMOS driver and negative voltage generator, all packaged in a tiny 2 x 2 mm package, enabling it to operate over wideband and fit into tight spaces.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JSW2-33DR-75+ is a surface-mount SPDT reflective RF switch designed for 75Ω systems from 5 to 3000 MHz, featuring a built-in CMOS driver and negative voltage generator for single-supply operation from +2.3 V to +4.8 V. It provides typ. insertion loss of 0.38 dB and isolation of 42 dB at 1 GHz, with an input IP3 of +56 dBm and a 3 W power handling capability. The switch is packaged in a 2 x 2 mm MCLP case with 12 leads, operates from -40°C to +85°C, and meets MSL1 moisture sensitivity and JESD22-A114 Class 1B HBM ESD ratings.

Datasheet Summary
Powered by GS/AI

The JSW2-33DR-75+ is a surface-mount SPDT reflective RF switch designed for 75Ω systems from 5 to 3000 MHz, featuring a built-in CMOS driver and negative voltage generator for single-supply operation from +2.3 V to +4.8 V. It provides typ. insertion loss of 0.38 dB and isolation of 42 dB at 1 GHz, with an input IP3 of +56 dBm and a 3 W power handling capability. The switch is packaged in a 2 x 2 mm MCLP case with 12 leads, operates from -40°C to +85°C, and meets MSL1 moisture sensitivity and JESD22-A114 Class 1B HBM ESD ratings.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω - JSW2-33DR-75+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω
JSW2-33DR-75+
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω JSW2-33DR-75+
The JSW2-33DR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+55 dBm typ.). This switch also has a built-in CMOS driver and negative voltage generator, all packaged in a tiny 2 x 2 mm package, enabling it to operate over wideband and fit into tight spaces.

The JSW2-33DR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+55 dBm typ.). This switch also has a built-in CMOS driver and negative voltage generator, all packaged in a tiny 2 x 2 mm package, enabling it to operate over wideband and fit into tight spaces.

Supplier's Site Datasheet
RF Switches - 3157-JSW2-33DR-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV, SatCom SPDT 75Ohm 12-QFN (2x2)

RF Switch IC CATV, SatCom SPDT 75Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - JSW2-33DR-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
JSW2-33DR-75+
RF Switches JSW2-33DR-75+
RF Switch IC CATV, SatCom SPDT 75Ohm 12-QFN (2x2)

RF Switch IC CATV, SatCom SPDT 75Ohm 12-QFN (2x2)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number JSW2-33DR-75+ 3157-JSW2-33DR-75+TR-ND JSW2-33DR-75+
Product Name Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz 5 to 3000 MHz 5 to 3000 MHz
Insertion Loss 0.3800 to 0.6400 dB 0.5300 dB 0.5300 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB
Isolation 105 dB
View Details
2 suppliers
Millimeter Wave Switches (DC-40 GHz), 4 x Absorptive SPDT - RC-4SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
2 suppliers
Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSWA-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers