Mini-Circuits Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω TFAS-1SM+

Description
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
Request a Quote
Description
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TFAS-1SM+ is a surface mount bi-phase pin diode attenuator/switch designed for 50 Ω systems operating from 2 to 400 MHz. It is housed in a NNN150 package measuring 12.70 × 12.19 × 2.54 mm with a weight of 1.9 grams. Operating and storage temperatures range from -55°C to 100°C. Maximum control current is 30 mA. Typical insertion loss is 1.6 dB across the band, with isolation exceeding 45 dB up to 200 MHz and diminishing to 17.1 dB at 400 MHz. Amplitude imbalance and phase deviation from 180° are minimal, typically less than 0.1 dB and 1.0° respectively. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TFAS-1SM+ is a surface mount bi-phase pin diode attenuator/switch designed for 50 Ω systems operating from 2 to 400 MHz. It is housed in a NNN150 package measuring 12.70 × 12.19 × 2.54 mm with a weight of 1.9 grams. Operating and storage temperatures range from -55°C to 100°C. Maximum control current is 30 mA. Typical insertion loss is 1.6 dB across the band, with isolation exceeding 45 dB up to 200 MHz and diminishing to 17.1 dB at 400 MHz. Amplitude imbalance and phase deviation from 180° are minimal, typically less than 0.1 dB and 1.0° respectively. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - TFAS-1SM+ - Mini-Circuits
Brooklyn, NY, United States
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
TFAS-1SM+
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω TFAS-1SM+
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω

Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number TFAS-1SM+
Product Name Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 100 MHz - 67 GHz, 50Ω - ESB-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 0.1000 to 67 MHz
View Details
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details