Mini-Circuits Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω PAS-3+

Description
Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω
Request a Quote
Description
Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAS-3+ is a hermetic, plug-in pin diode attenuator/switch designed for bi-phase modulation and electronic attenuation in the 1 to 200 MHz range, with a 50 Ω impedance. It features a case style A01 with dimensions of 19.56 x 20.32 x 9.78 mm, operates from -55°C to 100°C, and requires a control current of up to 30 mA. Typical insertion loss is 1.6 dB, with minimum isolation of 50 dB at 200 MHz and maximum input power of 29 dBm. Pin connections are configured for input, output, control, and ground, with case grounding at pin 2. The device is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PAS-3+ is a hermetic, plug-in pin diode attenuator/switch designed for bi-phase modulation and electronic attenuation in the 1 to 200 MHz range, with a 50 Ω impedance. It features a case style A01 with dimensions of 19.56 x 20.32 x 9.78 mm, operates from -55°C to 100°C, and requires a control current of up to 30 mA. Typical insertion loss is 1.6 dB, with minimum isolation of 50 dB at 200 MHz and maximum input power of 29 dBm. Pin connections are configured for input, output, control, and ground, with case grounding at pin 2. The device is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω - PAS-3+ - Mini-Circuits
Brooklyn, NY, United States
Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω
PAS-3+
Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω PAS-3+
Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω

Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number PAS-3+
Product Name Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω - PAS-1+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Millimeter Wave Switches (DC-40 GHz), 8 x Absorptive SPDT - RC-8SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Absorptive SPDT, Solid State Switch, 100 MHz - 43.5 GHz, 50Ω - USB-1SP2T-A44 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 43500 MHz
View Details
2 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details