Mini-Circuits Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω M3SWA-2-50DRB+

Description
The M3SWA-2-50DRB+ is a high isolation, fast switching, absorptive GaAs pHEMT SPDT switch with an internal driver. It operates at +5 V & -5 V power supplies and has a single TLL compatible control port. It has been designed for wideband operation and packaged in a tiny 3.25 × 3.25 mm 8-lead QFN-style package.
Request a Quote
Description
The M3SWA-2-50DRB+ is a high isolation, fast switching, absorptive GaAs pHEMT SPDT switch with an internal driver. It operates at +5 V & -5 V power supplies and has a single TLL compatible control port. It has been designed for wideband operation and packaged in a tiny 3.25 × 3.25 mm 8-lead QFN-style package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3SWA-2-50DRB+ is a 50Ω DC to 4500 MHz absorptive SPDT RF switch with an internal driver, designed for wideband applications in defense, communications, and test equipment. It operates with +5 V and -5 V power supplies and features a TTL-compatible control interface. Packaged in a 3.25 × 3.25 mm 8-lead QFN-style case with an exposed paddle, it offers typ. insertion loss of 0.6 dB, isolation of 56 dB at 1000 MHz, and input IP3 of +46.5 dBm. Switching times are 3.3 ns rise and 4.6 ns fall. The device meets MSL1 moisture sensitivity and HBM ESD Class 0 (100 V) standards. Thermal resistance is 34.2 °C/W at +85°C junction temperature.

Datasheet Summary
Powered by GS/AI

The M3SWA-2-50DRB+ is a 50Ω DC to 4500 MHz absorptive SPDT RF switch with an internal driver, designed for wideband applications in defense, communications, and test equipment. It operates with +5 V and -5 V power supplies and features a TTL-compatible control interface. Packaged in a 3.25 × 3.25 mm 8-lead QFN-style case with an exposed paddle, it offers typ. insertion loss of 0.6 dB, isolation of 56 dB at 1000 MHz, and input IP3 of +46.5 dBm. Switching times are 3.3 ns rise and 4.6 ns fall. The device meets MSL1 moisture sensitivity and HBM ESD Class 0 (100 V) standards. Thermal resistance is 34.2 °C/W at +85°C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω
M3SWA-2-50DRB+
Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω M3SWA-2-50DRB+
The M3SWA-2-50DRB+ is a high isolation, fast switching, absorptive GaAs pHEMT SPDT switch with an internal driver. It operates at +5 V & -5 V power supplies and has a single TLL compatible control port. It has been designed for wideband operation and packaged in a tiny 3.25 × 3.25 mm 8-lead QFN-style package.

The M3SWA-2-50DRB+ is a high isolation, fast switching, absorptive GaAs pHEMT SPDT switch with an internal driver. It operates at +5 V & -5 V power supplies and has a single TLL compatible control port. It has been designed for wideband operation and packaged in a tiny 3.25 × 3.25 mm 8-lead QFN-style package.

Supplier's Site Datasheet
RF Switches - 3157-M3SWA-2-50DRB+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm 8-DFN (3.25x3.25)

RF Switch IC General Purpose SPDT 50Ohm 8-DFN (3.25x3.25)

Buy Now Datasheet
RF Switches - 3157-M3SWA-2-50DRB+CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 4.5GHZ 8DFN

IC RF SWITCH SPDT 4.5GHZ 8DFN

Buy Now Datasheet
RF Switches - 3157-M3SWA-2-50DRB+DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 4.5GHZ 8DFN

IC RF SWITCH SPDT 4.5GHZ 8DFN

Buy Now Datasheet
RF Switches - M3SWA-2-50DRB+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
M3SWA-2-50DRB+
RF Switches M3SWA-2-50DRB+
RF Switch IC General Purpose SPDT 50Ohm 8-DFN (3.25x3.25)

RF Switch IC General Purpose SPDT 50Ohm 8-DFN (3.25x3.25)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number M3SWA-2-50DRB+ 3157-M3SWA-2-50DRB+TR-ND M3SWA-2-50DRB+
Product Name Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; 8-TDFN Exposed Pad Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz 0.0 to 4500 MHz 0.0 to 4500 MHz
Insertion Loss 0.5000 to 2.5 dB 1.4 dB 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP2T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
Reflective SP4T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW4-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
3 suppliers
Mechanical Switch Assembly, 4 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Mechanical Switch Rack, 4 x SP8T, DC - 26.5 GHz, Absorptive, 3U, SMA - ZTM-4SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details