Mini-Circuits Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω USB-1SP8T-183

Description
Mini-Circuits’ USB-1SP8T-183 is a fast switching solid-state SP8T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low profile package with precision 2.92 mm RF connectors. Refer to our website for compliance methodologies and qualifications The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ USB-1SP8T-183 is a fast switching solid-state SP8T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low profile package with precision 2.92 mm RF connectors. Refer to our website for compliance methodologies and qualifications The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' USB-1SP8T-183 is a solid-state SP8T switch for RF signal routing from 0.1 to 18 GHz, featuring high isolation up to 60 dB at 18 GHz and low insertion loss. It uses precision 2.92 mm female RF connectors and a USB Type-C interface for control, supporting daisy-chaining of up to 25 units via dynamic addressing. The switch operates from a 5 V DC supply, draws up to 100 mA, and handles 24 dBm RF input power in cold switching. Transition times are as low as 25 ns, with USB switching latency up to 2 ms. It is housed in a low-profile NR3245 case with digital snap-fit serial control ports for chaining. Full software support includes Windows and Linux APIs and a GUI application.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' USB-1SP8T-183 is a solid-state SP8T switch for RF signal routing from 0.1 to 18 GHz, featuring high isolation up to 60 dB at 18 GHz and low insertion loss. It uses precision 2.92 mm female RF connectors and a USB Type-C interface for control, supporting daisy-chaining of up to 25 units via dynamic addressing. The switch operates from a 5 V DC supply, draws up to 100 mA, and handles 24 dBm RF input power in cold switching. Transition times are as low as 25 ns, with USB switching latency up to 2 ms. It is housed in a low-profile NR3245 case with digital snap-fit serial control ports for chaining. Full software support includes Windows and Linux APIs and a GUI application.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP8T-183 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω
USB-1SP8T-183
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω USB-1SP8T-183
Mini-Circuits’ USB-1SP8T-183 is a fast switching solid-state SP8T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low profile package with precision 2.92 mm RF connectors. Refer to our website for compliance methodologies and qualifications The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ USB-1SP8T-183 is a fast switching solid-state SP8T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low profile package with precision 2.92 mm RF connectors. Refer to our website for compliance methodologies and qualifications The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet
RF Switches - 3157-USB-1SP8T-183-ND - DigiKey
Thief River Falls, MN, United States
SS SWITCH, 100 MHZ - 18 GHZ, 50

SS SWITCH, 100 MHZ - 18 GHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number USB-1SP8T-183 3157-USB-1SP8T-183-ND
Product Name Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω RF Switches
Package Type Connectorized Chassis Mount
Operating Temperature 0.0 to 50 C (32 to 122 F) 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz 100 to 18000 MHz
Insertion Loss 3 to 6.9 dB 5.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 3157-ZX80-DR230-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
View Details
2 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
2 suppliers
Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω - HSWA4-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 30 to 6000 MHz
View Details
4 suppliers