The Mini-Circuits ZTM2-8SP8T-40 is a rack-mounted mechanical switch assembly containing eight independently controlled absorptive SP8T switches operating from DC to 40 GHz with 50 Ω impedance. It is housed in a 19-inch, 5U chassis with eight 2.92 mm female RF connectors on the front panel and includes LED indicators for visual switch state display. Each switch has a break-before-make configuration, a fail-safe normally open design, and a switching lifetime of 2 million cycles under specified conditions. Insertion loss ranges from 0.20 dB at DC-12 GHz to 1.50 dB at 26-40 GHz, with isolation exceeding 55 dB across the band. The unit supports USB and Ethernet control via SSH, HTTP, and Telnet, and weighs 9595 grams. Environmental rating follows ENV55.
Mini-Circuits’ ZTM2-8SP8T-40 houses 8 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a rugged 19-inch rack chassis with all 2.92 mm (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The modular design of the ZTM2 series switch rack supports easy maintenance and re-configuration in the field without the need to return the whole system to a Mini-Circuits facility. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at www. minicircuits.com/Web
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | ZTM2-8SP8T-40 |
| Product Name | Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm |
| Package Type | Connectorized |
| Frequency Range | 18000 MHz |
| Insertion Loss | 0.2000 to 1.5 dB |