Mini-Circuits Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω RSW-2-25PA+

Description
The RSW-2-25PA+ is a 50Ω high isolation, reflective SPDT RF switch designed for wireless applications, covering a broad frequency range from DC to 2500 MHz. This model is footprint compatible with Mini- Circuits’ model number RSW-2-25P+ which is at End of Life. It provides very fast switching time of 14 ns and operates on a single positive supply voltage.
Request a Quote
Description
The RSW-2-25PA+ is a 50Ω high isolation, reflective SPDT RF switch designed for wireless applications, covering a broad frequency range from DC to 2500 MHz. This model is footprint compatible with Mini- Circuits’ model number RSW-2-25P+ which is at End of Life. It provides very fast switching time of 14 ns and operates on a single positive supply voltage.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSW-2-25PA+ is a 50Ω reflective SPDT RF switch designed for wireless applications operating from DC to 2500 MHz. It is packaged in a CL620-1 surface mount case and operates on a single +5V supply. The device provides 50 dB typical isolation at 1 GHz and 33 dB at 2.5 GHz, with a rise/fall time of 3 ns and a switching time of 14 ns. It features dual positive control, aqueous washability, and is RoHS compliant. The part has an operating temperature range of -55°C to 85°C and an ESD rating of Class 1B HBM and Class M2 MM. Insertion loss ranges from 0.5 dB to 1.8 dB across the band, and input IP3 exceeds 38 dBm up to 2.5 GHz. It is footprint compatible with the RSW-2-25P+.

Datasheet Summary
Powered by GS/AI

The RSW-2-25PA+ is a 50Ω reflective SPDT RF switch designed for wireless applications operating from DC to 2500 MHz. It is packaged in a CL620-1 surface mount case and operates on a single +5V supply. The device provides 50 dB typical isolation at 1 GHz and 33 dB at 2.5 GHz, with a rise/fall time of 3 ns and a switching time of 14 ns. It features dual positive control, aqueous washability, and is RoHS compliant. The part has an operating temperature range of -55°C to 85°C and an ESD rating of Class 1B HBM and Class M2 MM. Insertion loss ranges from 0.5 dB to 1.8 dB across the band, and input IP3 exceeds 38 dBm up to 2.5 GHz. It is footprint compatible with the RSW-2-25P+.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω
RSW-2-25PA+
Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω RSW-2-25PA+
The RSW-2-25PA+ is a 50Ω high isolation, reflective SPDT RF switch designed for wireless applications, covering a broad frequency range from DC to 2500 MHz. This model is footprint compatible with Mini- Circuits’ model number RSW-2-25P+ which is at End of Life. It provides very fast switching time of 14 ns and operates on a single positive supply voltage.

The RSW-2-25PA+ is a 50Ω high isolation, reflective SPDT RF switch designed for wireless applications, covering a broad frequency range from DC to 2500 MHz. This model is footprint compatible with Mini- Circuits’ model number RSW-2-25P+ which is at End of Life. It provides very fast switching time of 14 ns and operates on a single positive supply voltage.

Supplier's Site Datasheet
RF Switches - 3157-RSW-2-25PA+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - 3157-RSW-2-25PA+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - 3157-RSW-2-25PA+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - RSW-2-25PA+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
RSW-2-25PA+
RF Switches RSW-2-25PA+
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number RSW-2-25PA+ 3157-RSW-2-25PA+DKR-ND RSW-2-25PA+
Product Name Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; 14-SMD, No Lead Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz 0.0 to 2500 MHz 0.0 to 2500 MHz
Insertion Loss 0.5000 to 1.8 dB 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Mechanical SP4T Switch, DC-18 GHz, SMA, TTL Control - ZK-MSP4TA-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSWA-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers