Mini-Circuits Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω TOSW-425+

Description
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω
Request a Quote Datasheet
Description
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω
TOSW-425+
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω TOSW-425+
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω

Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number TOSW-425+
Product Name Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - SYAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
RF Mechanical Switch, 3 x SP4T, DC - 18 GHz, Absorptive, SMA - RCM-3SP4T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 3000 MHz, 50Ω - HSWA2-30DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers