The USB-2SP2T-DCH is a USB-controlled solid-state RF switch matrix containing two independent absorptive SPDT switches, operating from DC to 8 GHz with 10 μs typical switching speed. It features 50 Ω impedance, 1.5 dB typical insertion loss, 50 dB typical isolation up to 4 GHz, and +50 dBm typ IP3. The unit is housed in a metal case measuring 4.58 x 2.00 x 0.475 inches with six SMA (F) connectors and a USB Mini-B port for control and power. It supports daisy-chaining up to 35 modules via serial control ports. DC pass current is rated to 60 mA per RF path, with a maximum DC bias voltage of ±7 V. Operating temperature range is 0°C to 50°C, and supply voltage is 5 V with 150 mA typical current draw. Full software support is provided for Windows and Linux.
Mini-Circuits’ USB-2SP2T-DCH is a low cost, USB controlled, solid state matrix, containing two independent SPDT RF switches. Each fast switching, absorptive SPDT switch operates from true DC all the way to 8 GHz with 10 µs typical switch transition speed. High linearity (+50 dBm typ IP3), low insertion loss (1.5 dB typ) and high isolation (50 dB typical) allow the model to be used for a wide variety of RF applications. Full software support is provided for USB control, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | USB-2SP2T-DCH |
| Product Name | Absorptive SPDT, Solid State Switch, DC - 8 GHz, 50Ω |
| Package Type | Connectorized |
| Connector | SMA |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Frequency Range | 8000 MHz |