Mini-Circuits Reflective SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω M3SW-2-50DRA+

Description
M3SW-2-50DRA+ is a high isolation, fast switching, reflective GaAs pHEMT SPDT switch with an internal driver. It operates at +5 V & -5 V power supplies and has a single TLL compatible control port. It has been designed for wideband operation and packaged in a tiny 3.25x3.25 mm 8-lead QFN-style package.
Request a Quote
Description
M3SW-2-50DRA+ is a high isolation, fast switching, reflective GaAs pHEMT SPDT switch with an internal driver. It operates at +5 V & -5 V power supplies and has a single TLL compatible control port. It has been designed for wideband operation and packaged in a tiny 3.25x3.25 mm 8-lead QFN-style package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M3SW-2-50DRA+ is a reflective SPDT RF switch designed for DC to 4500 MHz operation in 50 Ω systems, featuring an internal driver and a single TTL-compatible control port. It is packaged in a 3.25 mm × 3.25 mm 8-lead QFN-style package with an exposed paddle for thermal performance. The switch operates with +4.75 V to +5.25 V and -5.25 V to -4.75 V power supplies, consuming 5 to 9 mA and -9 to -3 mA respectively. It achieves typical insertion loss of 0.6 dB at 1000 MHz and isolation of 48 dB between the common port and output ports at the same frequency. Input IP3 is +47.3 dBm typical, and P1dB is +25 dBm typical. Rise and fall times are 3.3 ns and 4.6 ns respectively. The device meets MSL1 moisture sensitivity and HBM Class 0 ESD ratings. Operating temperature ranges from -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

M3SW-2-50DRA+ is a reflective SPDT RF switch designed for DC to 4500 MHz operation in 50 Ω systems, featuring an internal driver and a single TTL-compatible control port. It is packaged in a 3.25 mm × 3.25 mm 8-lead QFN-style package with an exposed paddle for thermal performance. The switch operates with +4.75 V to +5.25 V and -5.25 V to -4.75 V power supplies, consuming 5 to 9 mA and -9 to -3 mA respectively. It achieves typical insertion loss of 0.6 dB at 1000 MHz and isolation of 48 dB between the common port and output ports at the same frequency. Input IP3 is +47.3 dBm typical, and P1dB is +25 dBm typical. Rise and fall times are 3.3 ns and 4.6 ns respectively. The device meets MSL1 moisture sensitivity and HBM Class 0 ESD ratings. Operating temperature ranges from -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SW-2-50DRA+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω
M3SW-2-50DRA+
Reflective SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω M3SW-2-50DRA+
M3SW-2-50DRA+ is a high isolation, fast switching, reflective GaAs pHEMT SPDT switch with an internal driver. It operates at +5 V & -5 V power supplies and has a single TLL compatible control port. It has been designed for wideband operation and packaged in a tiny 3.25x3.25 mm 8-lead QFN-style package.

M3SW-2-50DRA+ is a high isolation, fast switching, reflective GaAs pHEMT SPDT switch with an internal driver. It operates at +5 V & -5 V power supplies and has a single TLL compatible control port. It has been designed for wideband operation and packaged in a tiny 3.25x3.25 mm 8-lead QFN-style package.

Supplier's Site Datasheet
RF Switches - 3157-M3SW-2-50DRA+TR-ND - DigiKey
Thief River Falls, MN, United States
SMT SS SWITCH, DC-4500 MHZ, 50

SMT SS SWITCH, DC-4500 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number M3SW-2-50DRA+ 3157-M3SW-2-50DRA+TR-ND
Product Name Reflective SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω RF Switches
Package Type Surface Mount Surface Mount; 8-TDFN Exposed Pad
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz 0.0 to 4500 MHz
Insertion Loss 0.5000 to 2.5 dB 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 4, DC - 18 GHz, 3U, SMA - ZT-4X4B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1.1 to 2.2 dB
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω - JSW2-33DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz
View Details
3 suppliers
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details