Mini-Circuits Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm ZTM2-8SP6T-40

Description
Mini-Circuits’ ZTM2-8SP6T-40 houses 8 independently controlled electro-mechanical SP6T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a rugged 19-inch rack chassis with all 2.92 mm (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The modular design of the ZTM2 series switch rack supports easy maintenance and re-configuration in the field without the need to return the whole system to a Mini-Circuits facility. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at: www.minicircuits.com /WebStore/ztm2.html.
Request a Quote Datasheet
Description
Mini-Circuits’ ZTM2-8SP6T-40 houses 8 independently controlled electro-mechanical SP6T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a rugged 19-inch rack chassis with all 2.92 mm (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The modular design of the ZTM2 series switch rack supports easy maintenance and re-configuration in the field without the need to return the whole system to a Mini-Circuits facility. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at: www.minicircuits.com /WebStore/ztm2.html.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm
ZTM2-8SP6T-40
Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm ZTM2-8SP6T-40
Mini-Circuits’ ZTM2-8SP6T-40 houses 8 independently controlled electro-mechanical SP6T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a rugged 19-inch rack chassis with all 2.92 mm (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The modular design of the ZTM2 series switch rack supports easy maintenance and re-configuration in the field without the need to return the whole system to a Mini-Circuits facility. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at: www.minicircuits.com /WebStore/ztm2.html.

Mini-Circuits’ ZTM2-8SP6T-40 houses 8 independently controlled electro-mechanical SP6T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a rugged 19-inch rack chassis with all 2.92 mm (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The modular design of the ZTM2 series switch rack supports easy maintenance and re-configuration in the field without the need to return the whole system to a Mini-Circuits facility. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at: www.minicircuits.com/WebStore/ztm2.html.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZTM2-8SP6T-40
Product Name Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-40 GHz), 4 x Reflective SPDT - RC-4SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA - ZTM2-24SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSWA-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers